The Vishay P-Channel MOSFET (part number 80AH8972) is designed for automotive applications with a maximum drain-source voltage of -20V and a continuous drain current rating of -7.4A. It features a low on-state resistance of 0.060Ω at a gate-source voltage of -4.5V and 0.100Ω at -2.5V, which enhances efficiency in power management. The device is housed in a compact TSOP-6 package, making it suitable for space-constrained designs. It is AEC-Q101 qualified, ensuring reliability in automotive environments. The MOSFET operates within a temperature range of -55°C to +175°C, with a maximum power dissipation of 5W at 25°C. This component is ideal for engineers looking for a robust and efficient solution for switching applications in automotive systems.
MOSFET P-CH 20V 7.4A 6-TSOP Product overview: SQ3425EV-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3425EV-T1_BE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1140707-SQ3425EV-T1_
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 7.4A (Tc)
Rds On (Max) @ Id, Vgs: 60mOhm @ 4.7A, 4.5V
Vgs(th) (Max) @ Id: 1.4V @ 250µA
Power Dissipation (Max): 5W (Tc)
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Gate Charge (Qg) (Max) @ Vgs: 10.3 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 840 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQ3425EV-T1-BE3;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SQ3425EV-T1_BE3T
Base Product Number: SQ3425
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
P-Channel 20V 7.4A (Tc) 5W (Tc) Surface Mount 6-TSOP
MOSFET, P-CH, 20V, 7.4A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V
MOSFET, P-CH, 20V, 7.4A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V
MOSFET P-CH 20V 7.4A 6-TSOP
MOSFET P-CH 20V 7.4A 6-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SQ3425EV-T1_BE3 | 1140707-SQ3425EV-T1_BE3 | 742-SQ3425EV-T1_BE3TR-ND | 80AH8972 | SQ3425EV-T1_BE3 | SQ3425EV-T1_BE3 |
| Product Name | 20V 7.4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Mosfet, P-Ch, 20V, 7.4A, Tsop; Channel Type Vishay | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 5 milliwatts | 5000 milliwatts | 5000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tape & Reel (TR) | SOT3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 |