Trans MOSFET N-CH 30V 32A 8-Pin SOIC N Product overview: SQ4182EY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4182EY-T1_GE3 can be used for catalog matching and distributor lookup.
N-Channel 30V 32A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
N-Channel 30V 32A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
N-Channel 30V 32A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
Manufacturer: Vishay
Win Source Part Number: 897199-SQ4182EY-T1_G
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 32A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQ4182
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ4182EY-T1_GE3CT, SQ4182EY-T1_GE3-ND, SQ4182EY-T1_GE3DKR, SQ4182EY-T1_GE3TR
MOSFET N-CHANNEL 30V 32A 8SOIC
MOSFET N Ch 30Vds 20Vgs AEC-Q101 Qualified
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQ4182EY-T1_GE3 | SQ4182EY-T1_GE3DKR-ND | 897199-SQ4182EY-T1_GE3 | SQ4182EY-T1_GE3 | SQ4182EY-T1_GE3 |
| Product Name | 30V 32A SOIC MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4182EY-T1_GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |