Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SQA401EEJ-T1_GE3

Description
Win Source Part Number: 1277824-SQA401EEJ-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 2.68A (Tc) Rds On (Max) @ Id, Vgs: 113mOhm @ 2A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 13.6W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 5.3 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 375 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQA401EEJ-T1_GE3DKR, SQA401EEJ-T1_GE3TR,S QA401EEJ-T1_GE3CT Base Product Number: SQA401 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1277824-SQA401EEJ-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 2.68A (Tc) Rds On (Max) @ Id, Vgs: 113mOhm @ 2A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 13.6W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 5.3 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 375 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQA401EEJ-T1_GE3DKR, SQA401EEJ-T1_GE3TR,S QA401EEJ-T1_GE3CT Base Product Number: SQA401 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277824-SQA401EEJ-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277824-SQA401EEJ-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277824-SQA401EEJ-T1_GE3
Win Source Part Number: 1277824-SQA401EEJ-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 2.68A (Tc) Rds On (Max) @ Id, Vgs: 113mOhm @ 2A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 13.6W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 5.3 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 375 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQA401EEJ-T1_GE3DKR, SQA401EEJ-T1_GE3TR,S QA401EEJ-T1_GE3CT Base Product Number: SQA401 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1277824-SQA401EEJ-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 2.68A (Tc)
Rds On (Max) @ Id, Vgs: 113mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 13.6W (Tc)
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK® SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 5.3 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 375 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQA401EEJ-T1_GE3DKR,SQA401EEJ-T1_GE3TR,SQA401EEJ-T1_GE3CT
Base Product Number: SQA401
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - SQA401EEJ-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQA401EEJ-T1_GE3DKR-ND
Single FETs, MOSFETs SQA401EEJ-T1_GE3DKR-ND
P-Channel 20V 2.68A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 20V 2.68A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SQA401EEJ-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQA401EEJ-T1_GE3CT-ND
Single FETs, MOSFETs SQA401EEJ-T1_GE3CT-ND
P-Channel 20V 2.68A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 20V 2.68A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SQA401EEJ-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQA401EEJ-T1_GE3TR-ND
Single FETs, MOSFETs SQA401EEJ-T1_GE3TR-ND
P-Channel 20V 2.68A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 20V 2.68A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Singapore, Singapore
20V 2.68A MOSFET Transistor
278-SQA401EEJ-T1_GE3
20V 2.68A MOSFET Transistor 278-SQA401EEJ-T1_GE3
MOSFET P-CH 20V 2.68A PPAK SC70 Product overview: SQA401EEJ-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA401EEJ-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.68A PPAK SC70 Product overview: SQA401EEJ-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA401EEJ-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET -20V Vds; +/-8V Vgs PowerPAK SC-70-6L

MOSFET -20V Vds; +/-8V Vgs PowerPAK SC-70-6L

Buy Now Datasheet
Aec-Q N-Chanel 25 V (D-S) Mosfet Powerpak Rohs Compliant Vishay - 59AC7591 - Newark, An Avnet Company
Chicago, IL, United States
Aec-Q N-Chanel 25 V (D-S) Mosfet Powerpak Rohs Compliant Vishay
59AC7591
Aec-Q N-Chanel 25 V (D-S) Mosfet Powerpak Rohs Compliant Vishay 59AC7591
AEC-Q N-CHANEL 25 V (D-S) MOSFET POWERPAK ROHS COMPLIANT: YES

AEC-Q N-CHANEL 25 V (D-S) MOSFET POWERPAK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQA401EEJ-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQA401EEJ-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQA401EEJ-T1_GE3
MOSFET P-CH 20V 2.68A PPAK SC70

MOSFET P-CH 20V 2.68A PPAK SC70

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277824-SQA401EEJ-T1_GE3 SQA401EEJ-T1_GE3DKR-ND 278-SQA401EEJ-T1_GE3 SQA401EEJ-T1_GE3 59AC7591 SQA401EEJ-T1_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 20V 2.68A MOSFET Transistor MOSFET Aec-Q N-Chanel 25 V (D-S) Mosfet Powerpak Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Package Type SOT3 PowerPAK® SC-70-6 Tape & Reel (TR) TO-3 PowerPAKR SC-70-6
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data