Bipolar (BJT) Transistor NPN 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)
NPN Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SPZT651T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SPZT651T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1101689-SPZT651T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223 (TO-261)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 75 @ 1A, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT SS 60V XSTR NPN SPL
TRANS NPN 60V 2A SOT223
TRANS NPN 60V 2A SOT223
TRANSISTOR, AEC-Q101, NPN, 60V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:75MHz; Power Dissipation Pd:800mW; DC Collector Current:2A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | SPZT651T1GOSDKR-ND | 276-SPZT651T1G | 1101689-SPZT651T1G | SPZT651T1G | SPZT651T1G | SPZT651T1G | 31AC1398 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - SPZT651T1G | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Aec-Q101, Npn, 60V, Sot-223; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | TO-261-4, TO-261AA | SOT3; SOT-223 (TO-261) | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | ||||
| VCBO | 80 volts |