Vishay Precision Group P-Channel SMD -40V -17.3A MOSFET Transistor SQ4401EY-T1_GE3

Description
P-Channel JFET, -40V, -17.3A, SOIC-8, Surface Mount Product overview: SQ4401EY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -40V, -17.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -40V, -17.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4401EY-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, -40V, -17.3A, SOIC-8, Surface Mount Product overview: SQ4401EY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -40V, -17.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -40V, -17.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4401EY-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD -40V -17.3A MOSFET Transistor
278-SQ4401EY-T1_GE3
P-Channel SMD -40V -17.3A MOSFET Transistor 278-SQ4401EY-T1_GE3
P-Channel JFET, -40V, -17.3A, SOIC-8, Surface Mount Product overview: SQ4401EY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -40V, -17.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -40V, -17.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4401EY-T1_GE3 can be used for catalog matching and distributor lookup.

P-Channel JFET, -40V, -17.3A, SOIC-8, Surface Mount Product overview: SQ4401EY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -40V, -17.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -40V, -17.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4401EY-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQ4401EY-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4401EY-T1_GE3CT-ND
Single FETs, MOSFETs SQ4401EY-T1_GE3CT-ND
P-Channel 40V 17.3A (Tc) 7.14W (Tc) Surface Mount 8-SOIC

P-Channel 40V 17.3A (Tc) 7.14W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SQ4401EY-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4401EY-T1_GE3TR-ND
Single FETs, MOSFETs SQ4401EY-T1_GE3TR-ND
P-Channel 40V 17.3A (Tc) 7.14W (Tc) Surface Mount 8-SOIC

P-Channel 40V 17.3A (Tc) 7.14W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4401EY-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4401EY-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4401EY-T1_GE3
MOSFET P-CH 40V 17.3A 8SO

MOSFET P-CH 40V 17.3A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 17.3A 7.14W AEC-Q101 Qualified

MOSFET 40V 17.3A 7.14W AEC-Q101 Qualified

Buy Now Datasheet
Single FETs, MOSFETs - SQ4401EY-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ4401EY-T1_GE3
Single FETs, MOSFETs SQ4401EY-T1_GE3
MOSFET P-CH 40V 17.3A 8SO

MOSFET P-CH 40V 17.3A 8SO

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 17.3A, 175Degc, 7.14W Rohs Compliant Vishay - 75AH9252 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 17.3A, 175Degc, 7.14W Rohs Compliant Vishay
75AH9252
Mosfet, P-Ch, 40V, 17.3A, 175Degc, 7.14W Rohs Compliant Vishay 75AH9252
MOSFET, P-CH, 40V, 17.3A, 175DEGC, 7.14W ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 17.3A, 175DEGC, 7.14W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQ4401EY-T1_GE3 SQ4401EY-T1_GE3CT-ND SQ4401EY-T1_GE3 SQ4401EY-T1_GE3 SQ4401EY-T1_GE3 75AH9252
Product Name P-Channel SMD -40V -17.3A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, 40V, 17.3A, 175Degc, 7.14W Rohs Compliant Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 7140 milliwatts 7140 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

FETs - Single - AUIRFS8407TRL - 804708-AUIRFS8407TRL - Win Source Electronics
Specs
Polarity N-Channel
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
5 suppliers
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details