Vishay Precision Group N-Channel 0.78A 20V MOSFET Transistor SQ1902AEL-T1_GE3

Description
Small Signal Field-Effect Transistor, 0.78A I(D), 20V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1902AEL-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.78A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.78A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1902AEL-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 0.78A I(D), 20V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1902AEL-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.78A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.78A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1902AEL-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 0.78A 20V MOSFET Transistor
278-SQ1902AEL-T1_GE3
N-Channel 0.78A 20V MOSFET Transistor 278-SQ1902AEL-T1_GE3
Small Signal Field-Effect Transistor, 0.78A I(D), 20V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1902AEL-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.78A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.78A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1902AEL-T1_GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 0.78A I(D), 20V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1902AEL-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.78A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.78A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1902AEL-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1902AEL-T1_GE3 - 934893-SQ1902AEL-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1902AEL-T1_GE3
934893-SQ1902AEL-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1902AEL-T1_GE3 934893-SQ1902AEL-T1_GE3
Manufacturer: Vishay Win Source Part Number: 934893-SQ1902AEL-T1_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 20V 780mA (Tc) 430mW Surface Mount PowerPAK® SC-70-6 Dual Package: Reel - TR Package: PowerPAK® SC-70-6 Dual Mounting: Surface Mount Part Status: Obsolete Family Name: SQ1902 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SC-70-6 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: SQ1902AEL-T1_GE3TR, SQ1902AEL-T1_GE3DKR, SQ1902AEL-T1_GE3-ND, SQ1902AEL-T1_GE3CT

Manufacturer: Vishay
Win Source Part Number: 934893-SQ1902AEL-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 20V 780mA (Tc) 430mW Surface Mount PowerPAK® SC-70-6 Dual
Package: Reel - TR
Package: PowerPAK® SC-70-6 Dual
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SQ1902
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-70-6 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: SQ1902AEL-T1_GE3TR, SQ1902AEL-T1_GE3DKR, SQ1902AEL-T1_GE3-ND, SQ1902AEL-T1_GE3CT

Buy Now Datasheet
FET, MOSFET Arrays - SQ1902AEL-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1902AEL-T1_GE3DKR-ND
FET, MOSFET Arrays SQ1902AEL-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 780mA (Tc) 430mW Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 N-Channel (Dual) 20V 780mA (Tc) 430mW Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQ1902AEL-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1902AEL-T1_GE3TR-ND
FET, MOSFET Arrays SQ1902AEL-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 780mA (Tc) 430mW Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 N-Channel (Dual) 20V 780mA (Tc) 430mW Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQ1902AEL-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1902AEL-T1_GE3CT-ND
FET, MOSFET Arrays SQ1902AEL-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 780mA (Tc) 430mW Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 N-Channel (Dual) 20V 780mA (Tc) 430mW Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
Mosfet, N-Ch, 20V, 0.78A, 175Degc, 0.43W Rohs Compliant Vishay - 75AH9239 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.78A, 175Degc, 0.43W Rohs Compliant Vishay
75AH9239
Mosfet, N-Ch, 20V, 0.78A, 175Degc, 0.43W Rohs Compliant Vishay 75AH9239
MOSFET, N-CH, 20V, 0.78A, 175DEGC, 0.43W ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 0.78A, 175DEGC, 0.43W ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET N Ch 20Vds 12Vgs AEC-Q101 Qualified

MOSFET N Ch 20Vds 12Vgs AEC-Q101 Qualified

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ1902AEL-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ1902AEL-T1_GE3
MOSFET 2N-CH 20V 0.78A SC70-6

MOSFET 2N-CH 20V 0.78A SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQ1902AEL-T1_GE3 934893-SQ1902AEL-T1_GE3 SQ1902AEL-T1_GE3DKR-ND 75AH9239 SQ1902AEL-T1_GE3 SQ1902AEL-T1_GE3
Product Name N-Channel 0.78A 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1902AEL-T1_GE3 FET, MOSFET Arrays Mosfet, N-Ch, 20V, 0.78A, 175Degc, 0.43W Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data