Vishay Precision Group Single FETs, MOSFETs SQ2310ES-T1_BE3

Description
N-Channel 20V 6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 20V 6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ2310ES-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2310ES-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ2310ES-T1_BE3TR-ND
N-Channel 20V 6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2310ES-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2310ES-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQ2310ES-T1_BE3CT-ND
N-Channel 20V 6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
MOSFETs - 7879443P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879443P
MOSFETs 7879443P
MOSFET N-Ch 20V 6A Auto 175C SOT23

MOSFET N-Ch 20V 6A Auto 175C SOT23

Supplier's Site
MOSFETs - 7879443 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879443
MOSFETs 7879443
MOSFET N-Ch 20V 6A Auto 175C SOT23

MOSFET N-Ch 20V 6A Auto 175C SOT23

Supplier's Site
MOSFETs - 1656982 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656982
MOSFETs 1656982
MOSFET N-Ch 20V 6A Auto 175C SOT23

MOSFET N-Ch 20V 6A Auto 175C SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ2310ES-T1_BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ2310ES-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ2310ES-T1_BE3
MOSFET N-CH 20V 6A SOT23-3

MOSFET N-CH 20V 6A SOT23-3

Supplier's Site
Mosfet, N-Ch, 20V, 6A, Sot-23; Channel Type Vishay - 80AH8961 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 6A, Sot-23; Channel Type Vishay
80AH8961
Mosfet, N-Ch, 20V, 6A, Sot-23; Channel Type Vishay 80AH8961
MOSFET, N-CH, 20V, 6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

MOSFET, N-CH, 20V, 6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 6A, Sot-23; Channel Type Vishay - 78AH6678 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 6A, Sot-23; Channel Type Vishay
78AH6678
Mosfet, N-Ch, 20V, 6A, Sot-23; Channel Type Vishay 78AH6678
MOSFET, N-CH, 20V, 6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

MOSFET, N-CH, 20V, 6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQ2310ES-T1_BE3TR-ND 7879443P 7879443 SQ2310ES-T1_BE3 80AH8961
Product Name Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 6A, Sot-23; Channel Type Vishay
Polarity N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIGB50N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details