Vishay Precision Group MOSFET Transistor SQ2398ES-T1_BE3

Description
Small Signal Field-Effect Transistor, Product overview: SQ2398ES-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2398ES-T1_BE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, Product overview: SQ2398ES-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2398ES-T1_BE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFET Transistor - 278-SQ2398ES-T1_BE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
278-SQ2398ES-T1_BE3
MOSFET Transistor 278-SQ2398ES-T1_BE3
Small Signal Field-Effect Transistor, Product overview: SQ2398ES-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2398ES-T1_BE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, Product overview: SQ2398ES-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2398ES-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: Vishay Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Max): 2W (Tc)

Manufacturer: Vishay
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Max): 2W (Tc)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2398ES-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2398ES-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQ2398ES-T1_BE3CT-ND
N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2398ES-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2398ES-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ2398ES-T1_BE3TR-ND
N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2398ES-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2398ES-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQ2398ES-T1_BE3DKR-ND
N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SQ2398ES-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ2398ES-T1_BE3
Single FETs, MOSFETs SQ2398ES-T1_BE3
MOSFET N-CH 100V 1.6A SOT23-3

MOSFET N-CH 100V 1.6A SOT23-3

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 1.6A, Sot-23; Channel Type Vishay - 82AH6215 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 1.6A, Sot-23; Channel Type Vishay
82AH6215
Mosfet, N-Ch, 100V, 1.6A, Sot-23; Channel Type Vishay 82AH6215
MOSFET, N-CH, 100V, 1.6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 1.6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 1.6A, Sot-23; Channel Type Vishay - 78AH6689 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 1.6A, Sot-23; Channel Type Vishay
78AH6689
Mosfet, N-Ch, 100V, 1.6A, Sot-23; Channel Type Vishay 78AH6689
MOSFET, N-CH, 100V, 1.6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 1.6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ2398ES-T1_BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ2398ES-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ2398ES-T1_BE3
MOSFET N-CH 100V 1.6A SOT23-3

MOSFET N-CH 100V 1.6A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQ2398ES-T1_BE3 742-SQ2398ES-T1_BE3CT-ND SQ2398ES-T1_BE3 82AH6215 SQ2398ES-T1_BE3
Product Name MOSFET Transistor Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 100V, 1.6A, Sot-23; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 2000 milliwatts 2000 milliwatts
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data