N-Channel 60V 9A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
N-Channel 60V 9A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
N-Channel 60V 9A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
Automotive N-Channel 60 V (D-S) MOSFET
Automotive N-Channel 60 V (D-S) MOSFET
Automotive N-Channel 60 V (D-S) MOSFET
MOSFET, N-CH, 60V, 9A, POWERPAK SC-70W ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQA444CEJW-T1_GE3TR-ND | 2395407 | 23AK8727 |
| Product Name | Single FETs, MOSFETs | MOSFETs | Mosfet, N-Ch, 60V, 9A, Powerpak Sc-70W Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel |