Infineon Technologies AG Single FETs, MOSFETs SPU09P06PL

Description
P-Channel 60V 9.7A (Tc) 42W (Tc) Through Hole P-TO251-3-1
Request a Quote Datasheet
Description
P-Channel 60V 9.7A (Tc) 42W (Tc) Through Hole P-TO251-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPU09P06PLIN-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPU09P06PLIN-ND
Single FETs, MOSFETs SPU09P06PLIN-ND
P-Channel 60V 9.7A (Tc) 42W (Tc) Through Hole P-TO251-3-1

P-Channel 60V 9.7A (Tc) 42W (Tc) Through Hole P-TO251-3-1

Buy Now Datasheet
Singapore, Singapore
60V 9.7A MOSFET Transistor
278-SPU09P06PL
60V 9.7A MOSFET Transistor 278-SPU09P06PL
MOSFET P-CH 60V 9.7A TO251-3 Product overview: SPU09P06PL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPU09P06PL can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 9.7A TO251-3 Product overview: SPU09P06PL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPU09P06PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPU09P06PL - 1101650-SPU09P06PL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPU09P06PL
1101650-SPU09P06PL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPU09P06PL 1101650-SPU09P06PL
Manufacturer: Infineon Technologies Win Source Part Number: 1101650-SPU09P06PL Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO251-3 Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9.7A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 6.8A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1101650-SPU09P06PL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO251-3
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 9.7A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 6.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPU09P06PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPU09P06PL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPU09P06PL
MOSFET P-CH 60V 9.7A TO251-3

MOSFET P-CH 60V 9.7A TO251-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SPU09P06PLIN-ND 278-SPU09P06PL 1101650-SPU09P06PL SPU09P06PL
Product Name Single FETs, MOSFETs 60V 9.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPU09P06PL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA Tube SOT3; PG-TO251-3 21 nC @ 10 V
PD 42000 milliwatts 42000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR2607ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers