Vishay Precision Group Automotive 80V 2.2A SOT-23 MOSFET Transistor SQ2337ES-T1_BE3

Description
Trans MOSFET P-CH 80V 2.2A 3-Pin SOT-23 T/R Automotive AEC-Q101 Product overview: SQ2337ES-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 2.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 80V, 2.2A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2337ES-T1_BE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 80V 2.2A 3-Pin SOT-23 T/R Automotive AEC-Q101 Product overview: SQ2337ES-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 2.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 80V, 2.2A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2337ES-T1_BE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 80V 2.2A SOT-23 MOSFET Transistor - 278-SQ2337ES-T1_BE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 80V 2.2A SOT-23 MOSFET Transistor
278-SQ2337ES-T1_BE3
Automotive 80V 2.2A SOT-23 MOSFET Transistor 278-SQ2337ES-T1_BE3
Trans MOSFET P-CH 80V 2.2A 3-Pin SOT-23 T/R Automotive AEC-Q101 Product overview: SQ2337ES-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 2.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 80V, 2.2A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2337ES-T1_BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 80V 2.2A 3-Pin SOT-23 T/R Automotive AEC-Q101 Product overview: SQ2337ES-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 2.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 80V, 2.2A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2337ES-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277789-SQ2337ES-T1_BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277789-SQ2337ES-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277789-SQ2337ES-T1_BE3
Win Source Part Number: 1277789-SQ2337ES-T1_ BE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 2.2A (Tc) Rds On (Max) @ Id, Vgs: 290mOhm @ 1.2A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3W (Tc) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SQ2337ES-T1_BE3D KR,742-SQ2337ES-T1_B E3CT,742-SQ2337ES-T1 _BE3TR Base Product Number: SQ2337 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1277789-SQ2337ES-T1_BE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 2.2A (Tc)
Rds On (Max) @ Id, Vgs: 290mOhm @ 1.2A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 3W (Tc)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SQ2337ES-T1_BE3DKR,742-SQ2337ES-T1_BE3CT,742-SQ2337ES-T1_BE3TR
Base Product Number: SQ2337
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now
Single FETs, MOSFETs - 742-SQ2337ES-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2337ES-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQ2337ES-T1_BE3CT-ND
P-Channel 80V 2.2A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 80V 2.2A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2337ES-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2337ES-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQ2337ES-T1_BE3DKR-ND
P-Channel 80V 2.2A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 80V 2.2A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2337ES-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2337ES-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ2337ES-T1_BE3TR-ND
P-Channel 80V 2.2A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 80V 2.2A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SQ2337ES-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ2337ES-T1_BE3
Single FETs, MOSFETs SQ2337ES-T1_BE3
MOSFET P-CH 80V 2.2A SOT23-3

MOSFET P-CH 80V 2.2A SOT23-3

Supplier's Site Datasheet
Mosfet, P-Ch, 80V, 2.2A, Sot-23; Channel Type Vishay - 80AH8965 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 80V, 2.2A, Sot-23; Channel Type Vishay
80AH8965
Mosfet, P-Ch, 80V, 2.2A, Sot-23; Channel Type Vishay 80AH8965
MOSFET, P-CH, 80V, 2.2A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, 80V, 2.2A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 80V, 2.2A, Sot-23; Channel Type Vishay - 78AH6682 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 80V, 2.2A, Sot-23; Channel Type Vishay
78AH6682
Mosfet, P-Ch, 80V, 2.2A, Sot-23; Channel Type Vishay 78AH6682
MOSFET, P-CH, 80V, 2.2A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, 80V, 2.2A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ2337ES-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ2337ES-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ2337ES-T1_BE3
MOSFET P-CH 80V 2.2A SOT23-3

MOSFET P-CH 80V 2.2A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQ2337ES-T1_BE3 1277789-SQ2337ES-T1_BE3 742-SQ2337ES-T1_BE3CT-ND SQ2337ES-T1_BE3 80AH8965 SQ2337ES-T1_BE3
Product Name Automotive 80V 2.2A SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 80V, 2.2A, Sot-23; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
PD 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity P-Channel P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data