Infineon Technologies AG Single FETs, MOSFETs SPW52N50C3FKSA1

Description
N-Channel 560V 52A (Tc) 417W (Tc) Through Hole PG-TO247-3-1
Request a Quote
Description
N-Channel 560V 52A (Tc) 417W (Tc) Through Hole PG-TO247-3-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPW52N50C3 is a high-performance N-channel MOSFET from the CoolMOS,Ñ¢ series, designed for applications requiring high voltage and efficient power management. It features a maximum drain-source voltage (VDS) of 560 V and a continuous drain current (ID) of 52 A at a case temperature of 25 °C, which decreases to 30 A at 100 °C. The device has a low on-state resistance (RDS(on)) of 70 mΩ at 30 A and 10 V gate voltage, contributing to its efficiency in power applications. This MOSFET is rated for a maximum power dissipation of 417 W and can handle pulsed drain currents up to 156 A. It is capable of withstanding avalanche conditions with a single pulse energy rating of 1800 mJ. The gate charge is relatively low at 290 nC, which aids in fast switching applications. The operating temperature range is broad, from -55 °C to +150 °C, making it suitable for various environmental conditions. The SPW52N50C3 is housed in a TO-247 package, which is suitable for through-hole mounting. Its low effective capacitances and improved transconductance enhance its performance in high-frequency applications. Overall, this MOSFET is a robust choice for engineers looking for reliable performance in high-voltage power applications.

Datasheet Summary
Powered by GS/AI

The SPW52N50C3 is a high-performance N-channel MOSFET from the CoolMOS,Ñ¢ series, designed for applications requiring high voltage and efficient power management. It features a maximum drain-source voltage (VDS) of 560 V and a continuous drain current (ID) of 52 A at a case temperature of 25 °C, which decreases to 30 A at 100 °C. The device has a low on-state resistance (RDS(on)) of 70 mΩ at 30 A and 10 V gate voltage, contributing to its efficiency in power applications. This MOSFET is rated for a maximum power dissipation of 417 W and can handle pulsed drain currents up to 156 A. It is capable of withstanding avalanche conditions with a single pulse energy rating of 1800 mJ. The gate charge is relatively low at 290 nC, which aids in fast switching applications. The operating temperature range is broad, from -55 °C to +150 °C, making it suitable for various environmental conditions. The SPW52N50C3 is housed in a TO-247 package, which is suitable for through-hole mounting. Its low effective capacitances and improved transconductance enhance its performance in high-frequency applications. Overall, this MOSFET is a robust choice for engineers looking for reliable performance in high-voltage power applications.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPW52N50C3FKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPW52N50C3FKSA1-ND
Single FETs, MOSFETs SPW52N50C3FKSA1-ND
N-Channel 560V 52A (Tc) 417W (Tc) Through Hole PG-TO247-3-1

N-Channel 560V 52A (Tc) 417W (Tc) Through Hole PG-TO247-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278349-SPW52N50C3FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278349-SPW52N50C3FKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278349-SPW52N50C3FKSA1
Win Source Part Number: 1278349-SPW52N50C3FK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 240 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 560 V Current - Continuous Drain (Id) @ 25°C: 52A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 3.9V @ 2.7mA Power Dissipation (Max): 417W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Gate Charge (Qg) (Max) @ Vgs: 290 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPW52N50C3,SPW52N50C 3IN,SPW52N50C3XK,SPW 52N50C3X,SPW52N50C3, SPW52N50C3IN,SP00001 4626 Base Product Number: SPW52N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278349-SPW52N50C3FKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Standard Package: 240
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 560 V
Current - Continuous Drain (Id) @ 25°C: 52A (Tc)
Rds On (Max) @ Id, Vgs: 70mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 2.7mA
Power Dissipation (Max): 417W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-1
Gate Charge (Qg) (Max) @ Vgs: 290 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPW52N50C3,SPW52N50C3IN,SPW52N50C3XK,SPW52N50C3X,SPW52N50C3,SPW52N50C3IN,SP000014626
Base Product Number: SPW52N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPW52N50C3FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPW52N50C3FKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPW52N50C3FKSA1
MOSFET N-CH 560V 52A TO247-3

MOSFET N-CH 560V 52A TO247-3

Supplier's Site
Mosfet, N Channel, 560V, 52A, To-247-3; Channel Type Infineon - 98K0745 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 560V, 52A, To-247-3; Channel Type Infineon
98K0745
Mosfet, N Channel, 560V, 52A, To-247-3; Channel Type Infineon 98K0745
MOSFET, N CHANNEL, 560V, 52A, TO-247-3; Channel Type:N Channel; Drain Source Voltage Vds:560V; Continuous Drain Current Id:52A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 560V, 52A, TO-247-3; Channel Type:N Channel; Drain Source Voltage Vds:560V; Continuous Drain Current Id:52A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SPW52N50C3FKSA1-ND 1278349-SPW52N50C3FKSA1 SPW52N50C3FKSA1 98K0745
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 560V, 52A, To-247-3; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data