Infineon Technologies AG 800V 2A TO220 MOSFET Transistor SPP02N80C3XKSA1

Description
MOSFET N-CH 800V 2A TO220-3 Product overview: SPP02N80C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP02N80C3XKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 2A TO220-3 Product overview: SPP02N80C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP02N80C3XKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 2A TO220 MOSFET Transistor
278-SPP02N80C3XKSA1
800V 2A TO220 MOSFET Transistor 278-SPP02N80C3XKSA1
MOSFET N-CH 800V 2A TO220-3 Product overview: SPP02N80C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP02N80C3XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 2A TO220-3 Product overview: SPP02N80C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP02N80C3XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP02N80C3XKSA1 - 1000074-SPP02N80C3XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP02N80C3XKSA1
1000074-SPP02N80C3XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP02N80C3XKSA1 1000074-SPP02N80C3XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1000074-SPP02N80C3XK SA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 3.9V @ 120μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 290pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.7 Ohm @ 1.2A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1000074-SPP02N80C3XKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 120μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 290pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.7 Ohm @ 1.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SPP02N80C3XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPP02N80C3XKSA1-ND
Single FETs, MOSFETs SPP02N80C3XKSA1-ND
N-Channel 800V 2A (Tc) 42W (Tc) Through Hole PG-TO220-3

N-Channel 800V 2A (Tc) 42W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPP02N80C3XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPP02N80C3XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPP02N80C3XKSA1
MOSFET N-CH 800V 2A TO220-3

MOSFET N-CH 800V 2A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SPP02N80C3XKSA1 1000074-SPP02N80C3XKSA1 SPP02N80C3XKSA1-ND SPP02N80C3XKSA1
Product Name 800V 2A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP02N80C3XKSA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 42000 milliwatts 42000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; SOT3; PG-TO-220-3 TO-220; TO-220-3 16 nC @ 10 V
Unlock Full Specs
to access all available technical data