Vishay Precision Group Automotive 30V 100A MOSFET Transistor SQD40031EL_GE3

Description
Trans MOSFET P-CH 30V 100A Automotive AEC-Q101 3-Pin(2+Tab) TO-252AA Product overview: SQD40031EL_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40031EL_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 30V 100A Automotive AEC-Q101 3-Pin(2+Tab) TO-252AA Product overview: SQD40031EL_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40031EL_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 30V 100A MOSFET Transistor
278-SQD40031EL_GE3
Automotive 30V 100A MOSFET Transistor 278-SQD40031EL_GE3
Trans MOSFET P-CH 30V 100A Automotive AEC-Q101 3-Pin(2+Tab) TO-252AA Product overview: SQD40031EL_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40031EL_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 100A Automotive AEC-Q101 3-Pin(2+Tab) TO-252AA Product overview: SQD40031EL_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40031EL_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 970294-SQD40031EL_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
970294-SQD40031EL_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 970294-SQD40031EL_GE3
Win Source Part Number: 970294-SQD40031EL_GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 3.2mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 136W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 280 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 15000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQD40031EL_GE3CT,SQD 40031EL_GE3DKR,SQD40 031EL_GE3TR Base Product Number: SQD40031 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 970294-SQD40031EL_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 3.2mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 136W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 280 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 15000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQD40031EL_GE3CT,SQD40031EL_GE3DKR,SQD40031EL_GE3TR
Base Product Number: SQD40031
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
MOSFETs - 1783950 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783950
MOSFETs 1783950
Automotive P-Channel 30 V (D-S) 175C MOS

Automotive P-Channel 30 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1783950P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783950P
MOSFETs 1783950P
Automotive P-Channel 30 V (D-S) 175C MOS

Automotive P-Channel 30 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1783715 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783715
MOSFETs 1783715
Automotive P-Channel 30 V (D-S) 175C MOS

Automotive P-Channel 30 V (D-S) 175C MOS

Supplier's Site
Single FETs, MOSFETs - SQD40031EL_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40031EL_GE3DKR-ND
Single FETs, MOSFETs SQD40031EL_GE3DKR-ND
P-Channel 30V 100A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 30V 100A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD40031EL_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40031EL_GE3CT-ND
Single FETs, MOSFETs SQD40031EL_GE3CT-ND
P-Channel 30V 100A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 30V 100A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD40031EL_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40031EL_GE3TR-ND
Single FETs, MOSFETs SQD40031EL_GE3TR-ND
P-Channel 30V 100A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 30V 100A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD40031EL_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD40031EL_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD40031EL_GE3
MOSFET P-CH 30V 100A TO252AA

MOSFET P-CH 30V 100A TO252AA

Supplier's Site
Mosfet, P-Ch, -30V, -100A, 175Deg C; Transistor Polarity Vishay - 81AC2811 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -100A, 175Deg C; Transistor Polarity Vishay
81AC2811
Mosfet, P-Ch, -30V, -100A, 175Deg C; Transistor Polarity Vishay 81AC2811
MOSFET, P-CH, -30V, -100A, 175DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-100A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.00263ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -100A, 175DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-100A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.00263ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs DPAK (TO-252)

MOSFET -30V Vds 20V Vgs DPAK (TO-252)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQD40031EL_GE3 970294-SQD40031EL_GE3 1783950 1783950P SQD40031EL_GE3DKR-ND SQD40031EL_GE3 81AC2811 SQD40031EL_GE3
Product Name Automotive 30V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -100A, 175Deg C; Transistor Polarity Vishay MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts
Transconductance 0.0980 kS
PD 136 milliwatts 136000 milliwatts
Unlock Full Specs
to access all available technical data