Vishay Intertechnology, Inc. N-Channel P-Channel 7.3A 30V MOSFET Transistor SQ4532AEY-T1_GE3

Description
Small Signal Field-Effect Transistor, 7.3A I(D), 30V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA, HALOGEN FREE AND ROHS COMPLIANT, MS-012, SOIC-8 Product overview: SQ4532AEY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 7.3A, 30V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.3A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4532AEY-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 7.3A I(D), 30V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA, HALOGEN FREE AND ROHS COMPLIANT, MS-012, SOIC-8 Product overview: SQ4532AEY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 7.3A, 30V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.3A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4532AEY-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel P-Channel 7.3A 30V MOSFET Transistor
278-SQ4532AEY-T1_GE3
N-Channel P-Channel 7.3A 30V MOSFET Transistor 278-SQ4532AEY-T1_GE3
Small Signal Field-Effect Transistor, 7.3A I(D), 30V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA, HALOGEN FREE AND ROHS COMPLIANT, MS-012, SOIC-8 Product overview: SQ4532AEY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 7.3A, 30V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.3A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4532AEY-T1_GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 7.3A I(D), 30V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA, HALOGEN FREE AND ROHS COMPLIANT, MS-012, SOIC-8 Product overview: SQ4532AEY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 7.3A, 30V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.3A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4532AEY-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SQ4532AEY-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ4532AEY-T1_GE3DKR-ND
FET, MOSFET Arrays SQ4532AEY-T1_GE3DKR-ND
Mosfet Array N and P-Channel 30V 7.3A (Tc), 5.3A (Tc) 3.3W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 7.3A (Tc), 5.3A (Tc) 3.3W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SQ4532AEY-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ4532AEY-T1_GE3TR-ND
FET, MOSFET Arrays SQ4532AEY-T1_GE3TR-ND
Mosfet Array N and P-Channel 30V 7.3A (Tc), 5.3A (Tc) 3.3W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 7.3A (Tc), 5.3A (Tc) 3.3W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SQ4532AEY-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ4532AEY-T1_GE3CT-ND
FET, MOSFET Arrays SQ4532AEY-T1_GE3CT-ND
Mosfet Array N and P-Channel 30V 7.3A (Tc), 5.3A (Tc) 3.3W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 7.3A (Tc), 5.3A (Tc) 3.3W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4532AEY-T1_GE3 - 897204-SQ4532AEY-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4532AEY-T1_GE3
897204-SQ4532AEY-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4532AEY-T1_GE3 897204-SQ4532AEY-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897204-SQ4532AEY-T1_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array N and P-Channel 30V 7.3A (Tc), 5.3A (Tc) 3.3W Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SQ4532 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ4532AEY-T1_GE3CT, SQ4532AEY-T1_GE3-ND, SQ4532AEY-T1_GE3TR, SQ4532AEY-T1_GE3DKR

Manufacturer: Vishay
Win Source Part Number: 897204-SQ4532AEY-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array N and P-Channel 30V 7.3A (Tc), 5.3A (Tc) 3.3W Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQ4532
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ4532AEY-T1_GE3CT, SQ4532AEY-T1_GE3-ND, SQ4532AEY-T1_GE3TR, SQ4532AEY-T1_GE3DKR

Buy Now Datasheet
MOSFET N Ch 30Vds 20Vgs AEC-Q101 Qualified

MOSFET N Ch 30Vds 20Vgs AEC-Q101 Qualified

Buy Now Datasheet
FET, MOSFET Arrays - SQ4532AEY-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQ4532AEY-T1_GE3
FET, MOSFET Arrays SQ4532AEY-T1_GE3
MOSFET N/P-CH 30V 7.3/5.3A 8SOIC

MOSFET N/P-CH 30V 7.3/5.3A 8SOIC

Supplier's Site Datasheet
Mosfet, Complementary, 30V, 7.3A, 3.3W Rohs Compliant Vishay - 75AH9254 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Complementary, 30V, 7.3A, 3.3W Rohs Compliant Vishay
75AH9254
Mosfet, Complementary, 30V, 7.3A, 3.3W Rohs Compliant Vishay 75AH9254
MOSFET, COMPLEMENTARY, 30V, 7.3A, 3.3W ROHS COMPLIANT: YES

MOSFET, COMPLEMENTARY, 30V, 7.3A, 3.3W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4532AEY-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4532AEY-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4532AEY-T1_GE3
MOSFET N/P-CH 30V 7.3A 8SOIC

MOSFET N/P-CH 30V 7.3A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQ4532AEY-T1_GE3 SQ4532AEY-T1_GE3DKR-ND 897204-SQ4532AEY-T1_GE3 SQ4532AEY-T1_GE3 SQ4532AEY-T1_GE3 75AH9254 SQ4532AEY-T1_GE3
Product Name N-Channel P-Channel 7.3A 30V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4532AEY-T1_GE3 MOSFET FET, MOSFET Arrays Mosfet, Complementary, 30V, 7.3A, 3.3W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC 8-SOIC (0.154", 3.90mm Width) TO-3 Automotive
Transistor Grade / Operating Range Automotive
Polarity P-Channel P-Channel; N and P-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details