P-Channel 150V 840mA (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 150V 840mA (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 150V 840mA (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
Small Signal Field-Effect Transistor, 0.84A I(D), 150V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, Product overview: SQ2325ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 0.84A, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.84A, 150V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2325ES-T1_GE3 can be used for catalog matching and distributor lookup.
150V 840mA 1.77Ω@10V,500mA 3W 3.5V@250uA P Channel SOT-23 MOSFETs ROHS
MOSFET P-CH 150V 840MA TO236
MOSFET P-CH 150V 840MA TO236
MOSFET P-Chnl 150-V (D-S) AEC-Q101 Qualified
MOSFET, P-CH, 150V, 0.84A, 175DEG C, 3W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQ2325ES-T1_GE3CT-ND | 278-SQ2325ES-T1_GE3 | SQ2325ES-T1_GE3 | SQ2325ES-T1_GE3 | SQ2325ES-T1_GE3 | SQ2325ES-T1_GE3 | 75AH9243 |
| Product Name | Single FETs, MOSFETs | P-Channel 0.84A 150V MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, P-Ch, 150V, 0.84A, 175Deg C, 3W Rohs Compliant Vishay |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| PD | 3000 milliwatts | 3000 milliwatts | 3000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |