Vishay Precision Group Single FETs, MOSFETs SQA442EJ-T1_GE3

Description
N-Channel 60V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet
Description
N-Channel 60V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQA442EJ-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQA442EJ-T1_GE3TR-ND
Single FETs, MOSFETs SQA442EJ-T1_GE3TR-ND
N-Channel 60V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 60V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SQA442EJ-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQA442EJ-T1_GE3DKR-ND
Single FETs, MOSFETs SQA442EJ-T1_GE3DKR-ND
N-Channel 60V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 60V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SQA442EJ-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQA442EJ-T1_GE3CT-ND
Single FETs, MOSFETs SQA442EJ-T1_GE3CT-ND
N-Channel 60V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 60V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277828-SQA442EJ-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277828-SQA442EJ-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277828-SQA442EJ-T1_GE3
Win Source Part Number: 1277828-SQA442EJ-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 32mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 13.6W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 636 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQA442EJ-T1_GE3CT,SQ A442EJ-T1_GE3DKR,SQA 442EJ-T1_GE3TR Base Product Number: SQA442 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277828-SQA442EJ-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 32mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 13.6W (Tc)
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK® SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 636 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQA442EJ-T1_GE3CT,SQA442EJ-T1_GE3DKR,SQA442EJ-T1_GE3TR
Base Product Number: SQA442
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
Automotive 60V 9A MOSFET Transistor
278-SQA442EJ-T1_GE3
Automotive 60V 9A MOSFET Transistor 278-SQA442EJ-T1_GE3
Trans MOSFET N-CH 60V 9A Automotive AEC-Q101 6-Pin PowerPAK SC-70 EP T/R Product overview: SQA442EJ-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA442EJ-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 9A Automotive AEC-Q101 6-Pin PowerPAK SC-70 EP T/R Product overview: SQA442EJ-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA442EJ-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQA442EJ-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQA442EJ-T1_GE3
Single FETs, MOSFETs SQA442EJ-T1_GE3
MOSFET N-CH 60V 9A PPAK SC70-6

MOSFET N-CH 60V 9A PPAK SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQA442EJ-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQA442EJ-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQA442EJ-T1_GE3
MOSFET N-CH 60V 9A PPAK SC70-6

MOSFET N-CH 60V 9A PPAK SC70-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Vds; +/-20V Vgs PowerPAK SC-70-6L

MOSFET 60V Vds; +/-20V Vgs PowerPAK SC-70-6L

Buy Now Datasheet
Aec-Q N-Channel 60 V (D-S) 175C Mosfet Rohs Compliant Vishay - 59AC7595 - Newark, An Avnet Company
Chicago, IL, United States
Aec-Q N-Channel 60 V (D-S) 175C Mosfet Rohs Compliant Vishay
59AC7595
Aec-Q N-Channel 60 V (D-S) 175C Mosfet Rohs Compliant Vishay 59AC7595
AEC-Q N-CHANNEL 60 V (D-S) 175C MOSFET ROHS COMPLIANT: YES

AEC-Q N-CHANNEL 60 V (D-S) 175C MOSFET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQA442EJ-T1_GE3TR-ND 1277828-SQA442EJ-T1_GE3 278-SQA442EJ-T1_GE3 SQA442EJ-T1_GE3 SQA442EJ-T1_GE3 SQA442EJ-T1_GE3 59AC7595
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive 60V 9A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Aec-Q N-Channel 60 V (D-S) 175C Mosfet Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type PowerPAK® SC-70-6 SOT3 Tape and Reel PowerPAK® SC-70-6 PowerPAKR SC-70-6 TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Specs
Polarity N-Channel
PD 150000 milliwatts
Package Type SOT3
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details