Trans MOSFET N-CH 40V 19A Automotive AEC-Q101 8-Pin SOIC N T/R Product overview: SQ4050EY-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 19A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 19A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4050EY-T1_BE3 can be used for catalog matching and distributor lookup.
N-Channel 40V 19A (Tc) 6W (Tc) Surface Mount 8-SOIC
N-Channel 40V 19A (Tc) 6W (Tc) Surface Mount 8-SOIC
N-Channel 40V 19A (Tc) 6W (Tc) Surface Mount 8-SOIC
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel (TR)
Vgs (Max): ±20V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: 8-SOIC
Package / Case: 8-SOIC (0.154", 3.90mm Width)
MOSFET N-CHANNEL 40V 19A 8SOIC
MOSFET, N-CH, 40V, 19A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8Pins
MOSFET N-CHANNEL 40V 19A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SQ4050EY-T1_BE3 | 742-SQ4050EY-T1_BE3DKR-ND | SQ4050EY-T1_BE3 | 78AH6701 | SQ4050EY-T1_BE3 | |
| Product Name | Automotive 40V 19A SOIC MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 19A, Soic; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts | ||||
| PD | 6 milliwatts | 6000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |