Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD100N03-3M2L_GE3 SQD100N03-3M2L_GE3

Description
Manufacturer: Vishay Win Source Part Number: 897218-SQD100N03-3M2 L_GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 100A (Tc) 136W (Tc) Surface Mount TO-252AA Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SQD100 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQD100N03-3M2L_GE3TR , SQD100N03-3M2L_GE3DK R, SQD100N03-3M2L_GE3CT , SQD100N03-3M2L_GE3-N D
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897218-SQD100N03-3M2 L_GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 100A (Tc) 136W (Tc) Surface Mount TO-252AA Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SQD100 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQD100N03-3M2L_GE3TR , SQD100N03-3M2L_GE3DK R, SQD100N03-3M2L_GE3CT , SQD100N03-3M2L_GE3-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD100N03-3M2L_GE3 - 897218-SQD100N03-3M2L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD100N03-3M2L_GE3
897218-SQD100N03-3M2L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD100N03-3M2L_GE3 897218-SQD100N03-3M2L_GE3
Manufacturer: Vishay Win Source Part Number: 897218-SQD100N03-3M2 L_GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 100A (Tc) 136W (Tc) Surface Mount TO-252AA Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SQD100 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQD100N03-3M2L_GE3TR , SQD100N03-3M2L_GE3DK R, SQD100N03-3M2L_GE3CT , SQD100N03-3M2L_GE3-N D

Manufacturer: Vishay
Win Source Part Number: 897218-SQD100N03-3M2L_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 100A (Tc) 136W (Tc) Surface Mount TO-252AA
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQD100
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQD100N03-3M2L_GE3TR, SQD100N03-3M2L_GE3DKR, SQD100N03-3M2L_GE3CT, SQD100N03-3M2L_GE3-ND

Buy Now Datasheet
Singapore, Singapore
30V 100A MOSFET Transistor
278-SQD100N03-3M2L_GE3
30V 100A MOSFET Transistor 278-SQD100N03-3M2L_GE3
MOSFET N-CH 30V 100A TO252AA Product overview: SQD100N03-3M2L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD100N03-3M2L_G E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 100A TO252AA Product overview: SQD100N03-3M2L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD100N03-3M2L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQD100N03-3M2L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD100N03-3M2L_GE3TR-ND
Single FETs, MOSFETs SQD100N03-3M2L_GE3TR-ND
N-Channel 30V 100A (Tc) 136W (Tc) Surface Mount TO-252AA

N-Channel 30V 100A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
N-CHANNEL 30-V (D-S) 175C MOSFET - 880-SQD100N03-3M2L_GE3 - Utmel Electronic Limited
Hong Kong, China
N-CHANNEL 30-V (D-S) 175C MOSFET
880-SQD100N03-3M2L_GE3
N-CHANNEL 30-V (D-S) 175C MOSFET 880-SQD100N03-3M2L_GE3
N-CHANNEL 30-V (D-S) 175C MOSFET

N-CHANNEL 30-V (D-S) 175C MOSFET

Supplier's Site
MOSFET 30V 100A 136W N-Channel MOSFET

MOSFET 30V 100A 136W N-Channel MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD100N03-3M2L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD100N03-3M2L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD100N03-3M2L_GE3
MOSFET N-CH 30V 100A TO252AA

MOSFET N-CH 30V 100A TO252AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 897218-SQD100N03-3M2L_GE3 278-SQD100N03-3M2L_GE3 SQD100N03-3M2L_GE3TR-ND 880-SQD100N03-3M2L_GE3 SQD100N03-3M2L_GE3 SQD100N03-3M2L_GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD100N03-3M2L_GE3 30V 100A MOSFET Transistor Single FETs, MOSFETs N-CHANNEL 30-V (D-S) 175C MOSFET MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); TO-252AA Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.1220 kS
Unlock Full Specs
to access all available technical data