Vishay Precision Group Single FETs, MOSFETs SQ4850EY-T1_BE3

Description
N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ4850EY-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4850EY-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ4850EY-T1_BE3TR-ND
N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC

N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4850EY-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4850EY-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4850EY-T1_BE3
MOSFET N-CH 60V 12A 8SOIC

MOSFET N-CH 60V 12A 8SOIC

Supplier's Site
Mosfet, N-Ch, 60V, 12A, Soic; Channel Type Vishay - 80AH8979 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 12A, Soic; Channel Type Vishay
80AH8979
Mosfet, N-Ch, 60V, 12A, Soic; Channel Type Vishay 80AH8979
MOSFET, N-CH, 60V, 12A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8PinsRoHS Compliant: Yes

MOSFET, N-CH, 60V, 12A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 12A, Soic; Channel Type Vishay - 78AH6716 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 12A, Soic; Channel Type Vishay
78AH6716
Mosfet, N-Ch, 60V, 12A, Soic; Channel Type Vishay 78AH6716
MOSFET, N-CH, 60V, 12A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8PinsRoHS Compliant: Yes

MOSFET, N-CH, 60V, 12A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQ4850EY-T1_BE3TR-ND SQ4850EY-T1_BE3 80AH8979
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 12A, Soic; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF1010ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details