Vishay Intertechnology, Inc. 40V MOSFET Transistor SQ4284EY-T1_GE3

Description
MOSFET 2N-CH 40V 8SOIC Product overview: SQ4284EY-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQ4284EY-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 40V 8SOIC Product overview: SQ4284EY-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQ4284EY-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V MOSFET Transistor
289-SQ4284EY-T1_GE3
40V MOSFET Transistor 289-SQ4284EY-T1_GE3
MOSFET 2N-CH 40V 8SOIC Product overview: SQ4284EY-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQ4284EY-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 8SOIC Product overview: SQ4284EY-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQ4284EY-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4284EY-T1_GE3 - 1101709-SQ4284EY-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4284EY-T1_GE3
1101709-SQ4284EY-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4284EY-T1_GE3 1101709-SQ4284EY-T1_GE3
Manufacturer: Vishay Win Source Part Number: 1101709-SQ4284EY-T1_ GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.9W Drain-Source Breakdown Voltage: 40V Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1101709-SQ4284EY-T1_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.9W
Drain-Source Breakdown Voltage: 40V
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2200pF @ 25V
Maximum Rds On at Id,Vgs: 13.5 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - SQ4284EY-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ4284EY-T1_GE3TR-ND
FET, MOSFET Arrays SQ4284EY-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 3.9W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 3.9W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SQ4284EY-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ4284EY-T1_GE3CT-ND
FET, MOSFET Arrays SQ4284EY-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 3.9W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 3.9W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SQ4284EY-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ4284EY-T1_GE3DKR-ND
FET, MOSFET Arrays SQ4284EY-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 3.9W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 3.9W Surface Mount 8-SOIC

Buy Now Datasheet
MOSFET 2N-CH 40V 8A 8SOIC - 880-SQ4284EY-T1_GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 40V 8A 8SOIC
880-SQ4284EY-T1_GE3
MOSFET 2N-CH 40V 8A 8SOIC 880-SQ4284EY-T1_GE3
MOSFET 2N-CH 40V 8A 8SOIC

MOSFET 2N-CH 40V 8A 8SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4284EY-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4284EY-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4284EY-T1_GE3
MOSFET 2N-CH 40V 8SOIC

MOSFET 2N-CH 40V 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 8A 3.9W AEC-Q101 Qualified

MOSFET 40V 8A 3.9W AEC-Q101 Qualified

Buy Now Datasheet
FET, MOSFET Arrays - SQ4284EY-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQ4284EY-T1_GE3
FET, MOSFET Arrays SQ4284EY-T1_GE3
MOSFET 2N-CH 40V 8A 8SOIC

MOSFET 2N-CH 40V 8A 8SOIC

Supplier's Site Datasheet
Dual Mosfet, N-Ch, 40V, 8A, Soic Rohs Compliant Vishay - 57AJ0730 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 40V, 8A, Soic Rohs Compliant Vishay
57AJ0730
Dual Mosfet, N-Ch, 40V, 8A, Soic Rohs Compliant Vishay 57AJ0730
DUAL MOSFET, N-CH, 40V, 8A, SOIC ROHS COMPLIANT: YES

DUAL MOSFET, N-CH, 40V, 8A, SOIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SQ4284EY-T1_GE3 1101709-SQ4284EY-T1_GE3 SQ4284EY-T1_GE3TR-ND 880-SQ4284EY-T1_GE3 SQ4284EY-T1_GE3 SQ4284EY-T1_GE3 SQ4284EY-T1_GE3 57AJ0730
Product Name 40V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4284EY-T1_GE3 FET, MOSFET Arrays MOSFET 2N-CH 40V 8A 8SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Dual Mosfet, N-Ch, 40V, 8A, Soic Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
PD 3.9 milliwatts 3900 milliwatts 3900 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" Automotive 8-SOIC (0.154", 3.90mm Width) TO-3
Unlock Full Specs
to access all available technical data