N-Channel 40V 50A (Tc) 136W (Tc) Surface Mount TO-252AA
VISHAY SQD50N04-4M5L-GE3 MOSFET Transistor, N Channel, 50 A, 40 V, 0.003 ohm, 10 V, 1.5 V Product overview: SQD50N04-4M5L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50 A, 40 V, 0.003 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 40 V, 0.003 ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQD50N04-4M5L_G
MOSFET RECOMMENDED ALT 78-SQD100N04-3M6LGE
MOSFET N-CH 40V 50A TO252AA
MOSFET, N-CH, 40V, 50A, 175DEG C, 136W ROHS COMPLIANT: YES
MOSFET N-CH 40V 50A TO252AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SQD50N04-4M5L_GE3TR-ND | 2088-SQD50N04-4M5L_GE3 | SQD50N04-4M5L_GE3 | SQD50N04-4M5L_GE3 | 75AH9208 | SQD50N04-4M5L_GE3 |
| Product Name | Single FETs, MOSFETs | N-Channel 50 A 40 V 0.003 ohm MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 50A, 175Deg C, 136W Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 136000 milliwatts | 136000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |