Vishay Precision Group Single FETs, MOSFETs SQ3460EV-T1_GE3

Description
N-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
N-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ3460EV-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ3460EV-T1_GE3CT-ND
Single FETs, MOSFETs 742-SQ3460EV-T1_GE3CT-ND
N-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

N-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ3460EV-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ3460EV-T1_GE3DKR-ND
Single FETs, MOSFETs 742-SQ3460EV-T1_GE3DKR-ND
N-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

N-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ3460EV-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ3460EV-T1_GE3TR-ND
Single FETs, MOSFETs 742-SQ3460EV-T1_GE3TR-ND
N-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

N-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Mosfet, N-Ch, 20V, 8A, Tsop Rohs Compliant Vishay - 57AJ0728 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 8A, Tsop Rohs Compliant Vishay
57AJ0728
Mosfet, N-Ch, 20V, 8A, Tsop Rohs Compliant Vishay 57AJ0728
MOSFET, N-CH, 20V, 8A, TSOP ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 8A, TSOP ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ3460EV-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ3460EV-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ3460EV-T1_GE3
MOSFET N-CH 20V 8A 6TSOP

MOSFET N-CH 20V 8A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 8A 3.6W AEC-Q101 Qualified

MOSFET 20V 8A 3.6W AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQ3460EV-T1_GE3CT-ND 57AJ0728 SQ3460EV-T1_GE3 SQ3460EV-T1_GE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 20V, 8A, Tsop Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376614-AUIRG4BC30SSTRL - Win Source Electronics
Specs
VCES 600 volts
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details