Manufacturer: Vishay Siliconix
Win Source Part Number: 712301-SQ2361AEES-T1
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 2.8A
Rds On (Maximum) at Id, Vgs: 170mOhm at 2.4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 620pF at 30V
P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount
P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount
MOSFET P-CH 60V 2.8A SSOT23 Product overview: SQ2361AEES-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2361AEES-T1_GE
MOSFET P-CH 60V 2.8A SSOT23
MOSFET P-CH 60V 2.8A SSOT23
MOSFET -60V Vds +/-20V Vgs AEC-Q101 Qualified
60V 2.8A 2W 170mΩ@10V,2.4A 2.5V@250uA P Channel SOT-23-3 MOSFETs ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 712301-SQ2361AEES-T1_GE3 | SQ2361AEES-T1_GE3TR-ND | 278-SQ2361AEES-T1_GE3 | SQ2361AEES-T1_GE3 | SQ2361AEES-T1_GE3 | SQ2361AEES-T1_GE3 | SQ2361AEES-T1_GE3 |
| Product Name | FETs - Single - SQ2361AEES-T1_GE3 | Single FETs, MOSFETs | 60V 2.8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||
| PD | 2000 milliwatts | 2 milliwatts | 2000 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 |