Vishay Precision Group MOSFETs SQD15N06-42L_GE3

Description
AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET
Request a Quote Datasheet
Description
AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567442 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567442
MOSFETs 2567442
AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET

AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET

Supplier's Site
MOSFETs - 2567443 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567443
MOSFETs 2567443
AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET

AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET

Supplier's Site
MOSFETs - 2567443P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567443P
MOSFETs 2567443P
AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET

AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET

Supplier's Site
Single FETs, MOSFETs - SQD15N06-42L_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD15N06-42L_GE3CT-ND
Single FETs, MOSFETs SQD15N06-42L_GE3CT-ND
N-Channel 60V 15A (Tc) 37W (Tc) Surface Mount TO-252AA

N-Channel 60V 15A (Tc) 37W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD15N06-42L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD15N06-42L_GE3TR-ND
Single FETs, MOSFETs SQD15N06-42L_GE3TR-ND
N-Channel 60V 15A (Tc) 37W (Tc) Surface Mount TO-252AA

N-Channel 60V 15A (Tc) 37W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD15N06-42L_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD15N06-42L_GE3DKR-ND
Single FETs, MOSFETs SQD15N06-42L_GE3DKR-ND
N-Channel 60V 15A (Tc) 37W (Tc) Surface Mount TO-252AA

N-Channel 60V 15A (Tc) 37W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD15N06-42L_GE3 - 1101720-SQD15N06-42L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD15N06-42L_GE3
1101720-SQD15N06-42L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD15N06-42L_GE3 1101720-SQD15N06-42L_GE3
Manufacturer: Vishay Win Source Part Number: 1101720-SQD15N06-42L _GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 535pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1101720-SQD15N06-42L_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 37W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 535pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 15A 60V 0.06ohm MOSFET Transistor
278-SQD15N06-42L_GE3
N-Channel 15A 60V 0.06ohm MOSFET Transistor 278-SQD15N06-42L_GE3
Power Field-Effect Transistor, 15A I(D), 60V, 0.06ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQD15N06-42L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 60V, 0.06ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 60V, 0.06ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD15N06-42L_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 15A I(D), 60V, 0.06ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQD15N06-42L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 60V, 0.06ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 60V, 0.06ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD15N06-42L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 15A, 175Deg C, 37W Rohs Compliant Vishay - 75AH9205 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 15A, 175Deg C, 37W Rohs Compliant Vishay
75AH9205
Mosfet, N-Ch, 60V, 15A, 175Deg C, 37W Rohs Compliant Vishay 75AH9205
MOSFET, N-CH, 60V, 15A, 175DEG C, 37W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 15A, 175DEG C, 37W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD15N06-42L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD15N06-42L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD15N06-42L_GE3
MOSFET N-CH 60V 15A TO252

MOSFET N-CH 60V 15A TO252

Supplier's Site
MOSFET 60V 15A 37W AEC-Q101 Qualified

MOSFET 60V 15A 37W AEC-Q101 Qualified

Buy Now Datasheet
Single FETs, MOSFETs - SQD15N06-42L_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQD15N06-42L_GE3
Single FETs, MOSFETs SQD15N06-42L_GE3
MOSFET N-CH 60V 15A TO252

MOSFET N-CH 60V 15A TO252

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2567442 SQD15N06-42L_GE3CT-ND 1101720-SQD15N06-42L_GE3 278-SQD15N06-42L_GE3 75AH9205 SQD15N06-42L_GE3 SQD15N06-42L_GE3 SQD15N06-42L_GE3
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD15N06-42L_GE3 N-Channel 15A 60V 0.06ohm MOSFET Transistor Mosfet, N-Ch, 60V, 15A, 175Deg C, 37W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
V(BR)DSS 60 volts 60 volts
PD 37000 milliwatts 37000 milliwatts
Unlock Full Specs
to access all available technical data