Vishay Intertechnology, Inc. N-Channel 1.7A 60V MOSFET Transistor SQ1440EH-T1_GE3

Description
Small Signal Field-Effect Transistor, 1.7A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1440EH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.7A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.7A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1440EH-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 1.7A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1440EH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.7A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.7A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1440EH-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 1.7A 60V MOSFET Transistor
278-SQ1440EH-T1_GE3
N-Channel 1.7A 60V MOSFET Transistor 278-SQ1440EH-T1_GE3
Small Signal Field-Effect Transistor, 1.7A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1440EH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.7A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.7A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1440EH-T1_GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 1.7A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SC-70, 6 PIN Product overview: SQ1440EH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.7A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.7A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1440EH-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277827-SQ1440EH-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277827-SQ1440EH-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277827-SQ1440EH-T1_GE3
Win Source Part Number: 1277827-SQ1440EH-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 1.7A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 3.8A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3.3W (Tc) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 5.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 344 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQ1440EH-T1_GE3TR,SQ 1440EH-T1-GE3,SQ1440 EH-T1_GE3DKR,SQ1440E H-T1_GE3,SQ1440EH-T1 _GE3CT Base Product Number: SQ1440 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277827-SQ1440EH-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 1.7A (Tc)
Rds On (Max) @ Id, Vgs: 120mOhm @ 3.8A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 3.3W (Tc)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 5.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 344 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQ1440EH-T1_GE3TR,SQ1440EH-T1-GE3,SQ1440EH-T1_GE3DKR,SQ1440EH-T1_GE3,SQ1440EH-T1_GE3CT
Base Product Number: SQ1440
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SQ1440EH-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ1440EH-T1_GE3DKR-ND
Single FETs, MOSFETs SQ1440EH-T1_GE3DKR-ND
N-Channel 60V 1.7A (Tc) 3.3W (Tc) Surface Mount SC-70-6

N-Channel 60V 1.7A (Tc) 3.3W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SQ1440EH-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ1440EH-T1_GE3TR-ND
Single FETs, MOSFETs SQ1440EH-T1_GE3TR-ND
N-Channel 60V 1.7A (Tc) 3.3W (Tc) Surface Mount SC-70-6

N-Channel 60V 1.7A (Tc) 3.3W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SQ1440EH-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ1440EH-T1_GE3CT-ND
Single FETs, MOSFETs SQ1440EH-T1_GE3CT-ND
N-Channel 60V 1.7A (Tc) 3.3W (Tc) Surface Mount SC-70-6

N-Channel 60V 1.7A (Tc) 3.3W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Mosfet, N-Ch, 60V, 1.7A, Sot-363 Rohs Compliant Vishay - 57AJ0723 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 1.7A, Sot-363 Rohs Compliant Vishay
57AJ0723
Mosfet, N-Ch, 60V, 1.7A, Sot-363 Rohs Compliant Vishay 57AJ0723
MOSFET, N-CH, 60V, 1.7A, SOT-363 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 1.7A, SOT-363 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - SQ1440EH-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ1440EH-T1_GE3
Single FETs, MOSFETs SQ1440EH-T1_GE3
MOSFET N-CH 60V 1.7A SC70-6

MOSFET N-CH 60V 1.7A SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ1440EH-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ1440EH-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ1440EH-T1_GE3
MOSFET N-CH 60V 1.7A SC70-6

MOSFET N-CH 60V 1.7A SC70-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Vds +/-20V Vgs AEC-Q101 Qualified

MOSFET 60V Vds +/-20V Vgs AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQ1440EH-T1_GE3 1277827-SQ1440EH-T1_GE3 SQ1440EH-T1_GE3DKR-ND 57AJ0723 SQ1440EH-T1_GE3 SQ1440EH-T1_GE3 SQ1440EH-T1_GE3
Product Name N-Channel 1.7A 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 60V, 1.7A, Sot-363 Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data