Vishay Precision Group Automotive 30V 2.25A MOSFET Transistor SQA470EEJ-T1_GE3

Description
Trans MOSFET N-CH 30V 2.25A Automotive AEC-Q101 6-Pin PowerPAK SC-70 EP T/R Product overview: SQA470EEJ-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 2.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 2.25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA470EEJ-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 30V 2.25A Automotive AEC-Q101 6-Pin PowerPAK SC-70 EP T/R Product overview: SQA470EEJ-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 2.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 2.25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA470EEJ-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 30V 2.25A MOSFET Transistor
278-SQA470EEJ-T1_GE3
Automotive 30V 2.25A MOSFET Transistor 278-SQA470EEJ-T1_GE3
Trans MOSFET N-CH 30V 2.25A Automotive AEC-Q101 6-Pin PowerPAK SC-70 EP T/R Product overview: SQA470EEJ-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 2.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 2.25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA470EEJ-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 2.25A Automotive AEC-Q101 6-Pin PowerPAK SC-70 EP T/R Product overview: SQA470EEJ-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 2.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 2.25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA470EEJ-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQA470EEJ-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQA470EEJ-T1_GE3CT-ND
Single FETs, MOSFETs SQA470EEJ-T1_GE3CT-ND
N-Channel 30V 2.25A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 30V 2.25A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SQA470EEJ-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQA470EEJ-T1_GE3DKR-ND
Single FETs, MOSFETs SQA470EEJ-T1_GE3DKR-ND
N-Channel 30V 2.25A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 30V 2.25A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SQA470EEJ-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQA470EEJ-T1_GE3TR-ND
Single FETs, MOSFETs SQA470EEJ-T1_GE3TR-ND
N-Channel 30V 2.25A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 30V 2.25A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277829-SQA470EEJ-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277829-SQA470EEJ-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277829-SQA470EEJ-T1_GE3
Win Source Part Number: 1277829-SQA470EEJ-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 2.25A (Tc) Rds On (Max) @ Id, Vgs: 56mOhm @ 2A, 4.5V Vgs(th) (Max) @ Id: 1.6V @ 250µA Power Dissipation (Max): 13.6W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 5.2 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 453 pF @ 20 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQA470EEJ-T1_GE3TR,S QA470EEJ-T1_GE3DKR,S QA470EEJ-T1_GE3CT Base Product Number: SQA470 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1277829-SQA470EEJ-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 2.25A (Tc)
Rds On (Max) @ Id, Vgs: 56mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id: 1.6V @ 250µA
Power Dissipation (Max): 13.6W (Tc)
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK® SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 5.2 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 453 pF @ 20 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQA470EEJ-T1_GE3TR,SQA470EEJ-T1_GE3DKR,SQA470EEJ-T1_GE3CT
Base Product Number: SQA470
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
MOSFET 30V Vds; +/-12V Vgs PowerPAK SC-70-6L

MOSFET 30V Vds; +/-12V Vgs PowerPAK SC-70-6L

Buy Now Datasheet
Aec-Q N-Channel 30 V (D-S) 175C Mosfet Rohs Compliant Vishay - 59AC7597 - Newark, An Avnet Company
Chicago, IL, United States
Aec-Q N-Channel 30 V (D-S) 175C Mosfet Rohs Compliant Vishay
59AC7597
Aec-Q N-Channel 30 V (D-S) 175C Mosfet Rohs Compliant Vishay 59AC7597
AEC-Q N-CHANNEL 30 V (D-S) 175C MOSFET ROHS COMPLIANT: YES

AEC-Q N-CHANNEL 30 V (D-S) 175C MOSFET ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQA470EEJ-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQA470EEJ-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQA470EEJ-T1_GE3
MOSFET N-CH 30V 2.25A PPAK SC70

MOSFET N-CH 30V 2.25A PPAK SC70

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQA470EEJ-T1_GE3 SQA470EEJ-T1_GE3CT-ND 1277829-SQA470EEJ-T1_GE3 SQA470EEJ-T1_GE3 59AC7597 SQA470EEJ-T1_GE3
Product Name Automotive 30V 2.25A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Aec-Q N-Channel 30 V (D-S) 175C Mosfet Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 13600 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data