Win Source Part Number: 1349533-SQ4920EY-T1_
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 2,500
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30V
Power - Max: 4.4W (Tc)
Configuration: 2 N-Channel (Dual)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SQ4920
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 14.5mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1465pF @ 15V
MOSFETs Dual N-CHANNEL 30 V Product overview: SQ4920EY-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQ4920EY-T1_BE3
Mosfet Array 2 N-Channel (Dual) 30V 8A (Tc) 4.4W (Tc) Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 30V 8A (Tc) 4.4W (Tc) Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 30V 8A (Tc) 4.4W (Tc) Surface Mount 8-SOIC
MOSFET, DUAL, N-CH, 30V, 8A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET 2N-CH 30V 8A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1349533-SQ4920EY-T1_BE3 | 2088-SQ4920EY-T1_BE3 | 742-SQ4920EY-T1_BE3CT-ND | 78AH6718 | SQ4920EY-T1_BE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | N-Channel Dual 30 V MOSFET Transistor | FET, MOSFET Arrays | Mosfet, Dual, N-Ch, 30V, 8A, Soic; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| TJ | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3 | Reel | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154, 3.90mm Width) |
| MOSFET Operating Mode | Enhancement | ||||
| PD | 4.4 milliwatts |