Trans MOSFET N-CH 40V 8A Automotive AEC-Q101 6-Pin TSOP T/R Product overview: SQ3418EV-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3418EV-T1_BE3 can be used for catalog matching and distributor lookup.
N-Channel 40V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
N-Channel 40V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
Win Source Part Number: 1277798-SQ3418EV-T1_
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 32mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 5W (Tc)
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Gate Charge (Qg) (Max) @ Vgs: 12.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 678 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SQ3418EV-T1_BE3D
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors |
| Product Number | 278-SQ3418EV-T1_BE3 | 742-SQ3418EV-T1_BE3CT-ND | 1277798-SQ3418EV-T1_BE3 |
| Product Name | Automotive 40V 8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 40 volts | ||
| PD | 5000 milliwatts | ||
| TJ | -55 C (-67 F) |