Vishay Precision Group Single FETs, MOSFETs SQ4431EY-T1_BE3

Description
P-Channel 30V 10.8A (Tc) 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 10.8A (Tc) 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ4431EY-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4431EY-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQ4431EY-T1_BE3DKR-ND
P-Channel 30V 10.8A (Tc) 6W (Tc) Surface Mount 8-SOIC

P-Channel 30V 10.8A (Tc) 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ4431EY-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4431EY-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQ4431EY-T1_BE3CT-ND
P-Channel 30V 10.8A (Tc) 6W (Tc) Surface Mount 8-SOIC

P-Channel 30V 10.8A (Tc) 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ4431EY-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4431EY-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ4431EY-T1_BE3TR-ND
P-Channel 30V 10.8A (Tc) 6W (Tc) Surface Mount 8-SOIC

P-Channel 30V 10.8A (Tc) 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4431EY-T1_BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4431EY-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4431EY-T1_BE3
MOSFET P-CH 30V 10.8A 8SOIC

MOSFET P-CH 30V 10.8A 8SOIC

Supplier's Site
Mosfet, P-Ch, 30V, 10.8A, Soic; Channel Type Vishay - 78AH6710 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 10.8A, Soic; Channel Type Vishay
78AH6710
Mosfet, P-Ch, 30V, 10.8A, Soic; Channel Type Vishay 78AH6710
MOSFET, P-CH, 30V, 10.8A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V

MOSFET, P-CH, 30V, 10.8A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V

Supplier's Site Datasheet
Single FETs, MOSFETs - SQ4431EY-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ4431EY-T1_BE3
Single FETs, MOSFETs SQ4431EY-T1_BE3
MOSFET P-CH 30V 10.8A 8SOIC

MOSFET P-CH 30V 10.8A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQ4431EY-T1_BE3DKR-ND SQ4431EY-T1_BE3 78AH6710 SQ4431EY-T1_BE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 10.8A, Soic; Channel Type Vishay Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) TO-3 8-SOIC (0.154", 3.90mm Width)
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IDSS 10800 milliamps 10800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFZ44ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers