Power Field-Effect Transistor, 80A I(D), 55V, 0.008ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
N-Channel 55V 80A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
Manufacturer: Infineon Technologies
Win Source Part Number: 1101634-SPP80N06S08A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-3-1
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 187nC @ 10V
Max Input Capacitance: 3660pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 80A, 10V
Alternative Parts (Cross-Reference): STP80NF55-08; SPP80N06S-08; SPP80N06S08XK;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
MOSFET N-CH 55V 80A TO220-3 Product overview: SPP80N06S08AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP80N06S08AKSA1
MOSFET N-CH 55V 80A TO220-3
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SPP80N06S08AKSA1 | SPP80N06S08AKSA1-ND | 1101634-SPP80N06S08AKSA1 | 278-SPP80N06S08AKSA1 | SPP80N06S08AKSA1 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP80N06S08AKSA1 | 55V 80A TO220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| rDS(on) | 0.0080 ohms | ||||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; SOT3; PG-TO220-3-1 | Tube | TO-220; TO-220-3 |
| Packing Method | Tube; Tube | Rail; Tube; Tube/Rail | Tube | Tube; Tube | |
| Transistor Grade / Operating Range | Automotive |