Manufacturer: Vishay
Win Source Part Number: 1101693-SQ2308CES-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-23 (TO-236AB)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.3A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 5.3nC @ 10V
Max Input Capacitance: 205pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 2.3A, 10V
Alternative Parts (Cross-Reference): RSR030N06TL; RSR030N06FRATL; DMN6140LQ-13;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Small Signal Field-Effect Transistor, 2.3A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, TO-236, 3 PIN Product overview: SQ2308CES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.3A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.3A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2308CES-T1_GE3
AEQC101 Qualified N-CHANNEL 60-V (D-S) 1
AEQC101 Qualified N-CHANNEL 60-V (D-S) 1
AEQC101 Qualified N-CHANNEL 60-V (D-S) 1
N-Channel 60V 2.3A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 60V 2.3A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 60V 2.3A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
MOSFET N-CH 60V 2.3A SOT23
MOSFET 60V 2.3A 2watt AEC-Q101 Qualified
MOSFET, AEC-Q101, N-CH, 60V, 2.3A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.3A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:3.3W RoHS Compliant: Yes
MOSFET N-CH 60V 2.3A SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1101693-SQ2308CES-T1_GE3 | 278-SQ2308CES-T1_GE3 | 1807943 | SQ2308CES-T1_GE3DKR-ND | SQ2308CES-T1_GE3 | SQ2308CES-T1_GE3 | 96Y9635 | SQ2308CES-T1_GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2308CES-T1_GE3 | N-Channel 2.3A 60V MOSFET Transistor | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, Aec-Q101, N-Ch, 60V, 2.3A, Sot-23; Channel Type Vishay | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 60 volts | 60 volts | ||||||
| PD | 2000 milliwatts | 3300 milliwatts | 2000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Package Type | SOT3; SOT23; SOT-23 (TO-236AB) | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |