Mosfet Array N and P-Channel 30V 7.3A (Tc), 5.3A (Tc) 3.3W (Tc) Surface Mount 8-SOIC
Mosfet Array N and P-Channel 30V 7.3A (Tc), 5.3A (Tc) 3.3W (Tc) Surface Mount 8-SOIC
MOSFET N/P-CH 30V 7.3/5.3A 8SOIC
MOSFET N/P-CH 30V 7.3A 8SOIC
MOSFET, DUAL, N&P CH, 30V, 7.3A, SOIC; Transistor Polarity:N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.3A; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQ4532AEY-T1_BE3TR-ND | SQ4532AEY-T1_BE3 | SQ4532AEY-T1_BE3 | 78AH6714 |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N&p Ch, 30V, 7.3A, Soic; Transistor Polarity Vishay |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | Automotive | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||
| Polarity | P-Channel; N and P-Channel | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 30 volts |