MOSFET P-CH 20V 3.2A SOT23-3 Product overview: SQ2351ES-T1_BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2351ES-T1_BE3 can be used for catalog matching and distributor lookup.
P-Channel 20V 3.2A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 20V 3.2A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
MOSFET P-CH 20V 3.2A SOT23-3
MOSFET P-CH 20V 3.2A SOT23-3
MOSFET, P-CH, 20V, 3.2A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
MOSFET, P-CH, 20V, 3.2A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQ2351ES-T1_BE3 | 742-SQ2351ES-T1_BE3TR-ND | SQ2351ES-T1_BE3 | SQ2351ES-T1_BE3 | 78AH6684 |
| Product Name | 20V 3.2A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 20V, 3.2A, Sot-23; Channel Type Vishay |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| PD | 2 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 |