Vishay Precision Group Single FETs, MOSFETs SQ4840EY-T1_BE3

Description
N-Channel 40V 20.7A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 40V 20.7A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ4840EY-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4840EY-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ4840EY-T1_BE3TR-ND
N-Channel 40V 20.7A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

N-Channel 40V 20.7A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Mosfet, N-Ch, 40V, 20.7A, Soic; Channel Type Vishay - 78AH6715 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 20.7A, Soic; Channel Type Vishay
78AH6715
Mosfet, N-Ch, 40V, 20.7A, Soic; Channel Type Vishay 78AH6715
MOSFET, N-CH, 40V, 20.7A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:20.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 20.7A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:20.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 20.7A, Soic; Channel Type Vishay - 82AH6220 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 20.7A, Soic; Channel Type Vishay
82AH6220
Mosfet, N-Ch, 40V, 20.7A, Soic; Channel Type Vishay 82AH6220
MOSFET, N-CH, 40V, 20.7A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:20.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 20.7A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:20.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4840EY-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4840EY-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4840EY-T1_BE3
MOSFET N-CH 40V 20.7A 8SOIC

MOSFET N-CH 40V 20.7A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQ4840EY-T1_BE3TR-ND 78AH6715 SQ4840EY-T1_BE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 40V, 20.7A, Soic; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF3808S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details