Vishay Precision Group MOSFETs SQD50034E_GE3

Description
Vishay SQD50034E_GE3 MOSFET
Request a Quote Datasheet
Description
Vishay SQD50034E_GE3 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1885081P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885081P
MOSFETs 1885081P
Vishay SQD50034E_GE3 MOSFET

Vishay SQD50034E_GE3 MOSFET

Supplier's Site
MOSFETs - 1885081 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885081
MOSFETs 1885081
Vishay SQD50034E_GE3 MOSFET

Vishay SQD50034E_GE3 MOSFET

Supplier's Site
MOSFETs - 1884914 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884914
MOSFETs 1884914
Vishay SQD50034E_GE3 MOSFET

Vishay SQD50034E_GE3 MOSFET

Supplier's Site
Single FETs, MOSFETs - SQD50034E_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50034E_GE3CT-ND
Single FETs, MOSFETs SQD50034E_GE3CT-ND
N-Channel 60V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

N-Channel 60V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD50034E_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50034E_GE3TR-ND
Single FETs, MOSFETs SQD50034E_GE3TR-ND
N-Channel 60V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

N-Channel 60V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Nch 60V Vds 20V Vgs TO-252

MOSFET Nch 60V Vds 20V Vgs TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD50034E_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD50034E_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD50034E_GE3
MOSFET N-CH 60V 100A TO252AA

MOSFET N-CH 60V 100A TO252AA

Supplier's Site
Mosfet, N-Ch, 60V, 100A, 175Deg C, 107W; Transistor Polarity Vishay - 28AH5238 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, 175Deg C, 107W; Transistor Polarity Vishay
28AH5238
Mosfet, N-Ch, 60V, 100A, 175Deg C, 107W; Transistor Polarity Vishay 28AH5238
MOSFET, N-CH, 60V, 100A, 175DEG C, 107W; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 100A, 175DEG C, 107W; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1885081P 1885081 SQD50034E_GE3CT-ND SQD50034E_GE3 SQD50034E_GE3 28AH5238
Product Name MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 100A, 175Deg C, 107W; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); To-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - IFAUIRFS8405TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details