Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P03-07_GE3 SQD50P03-07_GE3

Description
Manufacturer: Vishay Win Source Part Number: 897227-SQD50P03-07_G E3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 30 V 50A (Tc) 136W (Tc) Surface Mount TO-252AA Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SQD50 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQD50P03-07_GE3-ND, SQD50P03-07_GE3TR, SQD50P03-07_GE3CT, SQD50P03-07_GE3DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897227-SQD50P03-07_G E3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 30 V 50A (Tc) 136W (Tc) Surface Mount TO-252AA Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SQD50 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQD50P03-07_GE3-ND, SQD50P03-07_GE3TR, SQD50P03-07_GE3CT, SQD50P03-07_GE3DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P03-07_GE3 - 897227-SQD50P03-07_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P03-07_GE3
897227-SQD50P03-07_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P03-07_GE3 897227-SQD50P03-07_GE3
Manufacturer: Vishay Win Source Part Number: 897227-SQD50P03-07_G E3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 30 V 50A (Tc) 136W (Tc) Surface Mount TO-252AA Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SQD50 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQD50P03-07_GE3-ND, SQD50P03-07_GE3TR, SQD50P03-07_GE3CT, SQD50P03-07_GE3DKR

Manufacturer: Vishay
Win Source Part Number: 897227-SQD50P03-07_GE3
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 30 V 50A (Tc) 136W (Tc) Surface Mount TO-252AA
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQD50
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQD50P03-07_GE3-ND, SQD50P03-07_GE3TR, SQD50P03-07_GE3CT, SQD50P03-07_GE3DKR

Buy Now Datasheet
Singapore, Singapore
P-Channel 50A 30V 0.007ohm MOSFET Transistor
278-SQD50P03-07_GE3
P-Channel 50A 30V 0.007ohm MOSFET Transistor 278-SQD50P03-07_GE3
Power Field-Effect Transistor, 50A I(D), 30V, 0.007ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQD50P03-07_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50A, 30V, 0.007ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 30V, 0.007ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50P03-07_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 50A I(D), 30V, 0.007ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQD50P03-07_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50A, 30V, 0.007ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 30V, 0.007ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50P03-07_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQD50P03-07_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50P03-07_GE3TR-ND
Single FETs, MOSFETs SQD50P03-07_GE3TR-ND
P-Channel 30V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 30V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD50P03-07_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50P03-07_GE3DKR-ND
Single FETs, MOSFETs SQD50P03-07_GE3DKR-ND
P-Channel 30V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 30V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD50P03-07_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50P03-07_GE3CT-ND
Single FETs, MOSFETs SQD50P03-07_GE3CT-ND
P-Channel 30V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 30V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Mosfet, P-Ch, 30V, 50A, To-252Aa Rohs Compliant Vishay - 26AK5824 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 50A, To-252Aa Rohs Compliant Vishay
26AK5824
Mosfet, P-Ch, 30V, 50A, To-252Aa Rohs Compliant Vishay 26AK5824
MOSFET, P-CH, 30V, 50A, TO-252AA ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 50A, TO-252AA ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD50P03-07_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD50P03-07_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD50P03-07_GE3
MOSFET P-CH 30V 50A TO252AA

MOSFET P-CH 30V 50A TO252AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Channel 30V AEC-Q101 Qualified

MOSFET P-Channel 30V AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 897227-SQD50P03-07_GE3 278-SQD50P03-07_GE3 SQD50P03-07_GE3TR-ND 26AK5824 SQD50P03-07_GE3 SQD50P03-07_GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P03-07_GE3 P-Channel 50A 30V 0.007ohm MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, 30V, 50A, To-252Aa Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data