Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4946EY-T1-E3 SQ4946EY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1101714-SQ4946EY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.4W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 10V Maximum Rds On at Id,Vgs: 55 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1101714-SQ4946EY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.4W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 10V Maximum Rds On at Id,Vgs: 55 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4946EY-T1-E3 - 1101714-SQ4946EY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4946EY-T1-E3
1101714-SQ4946EY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4946EY-T1-E3 1101714-SQ4946EY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1101714-SQ4946EY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.4W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 10V Maximum Rds On at Id,Vgs: 55 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1101714-SQ4946EY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.4W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 30nC @ 10V
Maximum Rds On at Id,Vgs: 55 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - SQ4946EY-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ4946EY-T1-E3-ND
FET, MOSFET Arrays SQ4946EY-T1-E3-ND
Mosfet Array 2 N-Channel (Dual) 60V 4.5A 2.4W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 4.5A 2.4W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
60V 4.5A MOSFET Transistor
289-SQ4946EY-T1-E3
60V 4.5A MOSFET Transistor 289-SQ4946EY-T1-E3
MOSFET 2N-CH 60V 4.5A 8SOIC Product overview: SQ4946EY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQ4946EY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 4.5A 8SOIC Product overview: SQ4946EY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQ4946EY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4946EY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4946EY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4946EY-T1-E3
MOSFET 2N-CH 60V 4.5A 8SOIC

MOSFET 2N-CH 60V 4.5A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1101714-SQ4946EY-T1-E3 SQ4946EY-T1-E3-ND 289-SQ4946EY-T1-E3 SQ4946EY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4946EY-T1-E3 FET, MOSFET Arrays 60V 4.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 60 volts
PD 2400 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data