Vishay Precision Group Single FETs, MOSFETs SQD10950E_GE3

Description
N-Channel 250V 11.5A (Tc) 62W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 250V 11.5A (Tc) 62W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQD10950E_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQD10950E_GE3DKR-ND
Single FETs, MOSFETs 742-SQD10950E_GE3DKR-ND
N-Channel 250V 11.5A (Tc) 62W (Tc) Surface Mount TO-252AA

N-Channel 250V 11.5A (Tc) 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQD10950E_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQD10950E_GE3TR-ND
Single FETs, MOSFETs 742-SQD10950E_GE3TR-ND
N-Channel 250V 11.5A (Tc) 62W (Tc) Surface Mount TO-252AA

N-Channel 250V 11.5A (Tc) 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQD10950E_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQD10950E_GE3CT-ND
Single FETs, MOSFETs 742-SQD10950E_GE3CT-ND
N-Channel 250V 11.5A (Tc) 62W (Tc) Surface Mount TO-252AA

N-Channel 250V 11.5A (Tc) 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
Automotive 250V 11.5A DPAK MOSFET Transistor
278-SQD10950E_GE3
Automotive 250V 11.5A DPAK MOSFET Transistor 278-SQD10950E_GE3
Trans MOSFET N-CH 250V 11.5A 3-Pin(2+Tab) DPAK Automotive AEC-Q101 Product overview: SQD10950E_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 11.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 250V, 11.5A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD10950E_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 250V 11.5A 3-Pin(2+Tab) DPAK Automotive AEC-Q101 Product overview: SQD10950E_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 11.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 250V, 11.5A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD10950E_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277831-SQD10950E_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277831-SQD10950E_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277831-SQD10950E_GE3
Win Source Part Number: 1277831-SQD10950E_GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 11.5A (Tc) Rds On (Max) @ Id, Vgs: 162mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 62W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 785 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQD10950E_GE3,742-SQ D10950E_GE3DKR,742-S QD10950E_GE3CT,742-S QD10950E_GE3TR Base Product Number: SQD10950 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1277831-SQD10950E_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 11.5A (Tc)
Rds On (Max) @ Id, Vgs: 162mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 62W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 785 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQD10950E_GE3,742-SQD10950E_GE3DKR,742-SQD10950E_GE3CT,742-SQD10950E_GE3TR
Base Product Number: SQD10950
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Mosfet, N-Channel 250 V Dpak To-252; Transistor Polarity Vishay - 34AH2725 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel 250 V Dpak To-252; Transistor Polarity Vishay
34AH2725
Mosfet, N-Channel 250 V Dpak To-252; Transistor Polarity Vishay 34AH2725
MOSFET, N-CHANNEL 250 V DPAK TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:11.5A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.1342ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CHANNEL 250 V DPAK TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:11.5A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.1342ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD10950E_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD10950E_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD10950E_GE3
MOSFET N-CH 250V 11.5A TO252AA

MOSFET N-CH 250V 11.5A TO252AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive N-Channel 250 V (D-S) 175C MOSFET

MOSFET Automotive N-Channel 250 V (D-S) 175C MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQD10950E_GE3DKR-ND 278-SQD10950E_GE3 1277831-SQD10950E_GE3 34AH2725 SQD10950E_GE3 SQD10950E_GE3
Product Name Single FETs, MOSFETs Automotive 250V 11.5A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Channel 250 V Dpak To-252; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 250 volts
Unlock Full Specs
to access all available technical data