Vishay Precision Group N-Channel 0.0078A 30V MOSFET Transistor SQ3456BEV-T1_GE3

Description
Small Signal Field-Effect Transistor, 0.0078A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, TSOP-6 Product overview: SQ3456BEV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.0078A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.0078A, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQ3456BEV-T1_GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 0.0078A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, TSOP-6 Product overview: SQ3456BEV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.0078A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.0078A, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQ3456BEV-T1_GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 0.0078A 30V MOSFET Transistor
2088-SQ3456BEV-T1_GE3
N-Channel 0.0078A 30V MOSFET Transistor 2088-SQ3456BEV-T1_GE3
Small Signal Field-Effect Transistor, 0.0078A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, TSOP-6 Product overview: SQ3456BEV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.0078A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.0078A, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQ3456BEV-T1_GE 3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 0.0078A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, TSOP-6 Product overview: SQ3456BEV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.0078A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.0078A, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQ3456BEV-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQ3456BEV-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3456BEV-T1_GE3TR-ND
Single FETs, MOSFETs SQ3456BEV-T1_GE3TR-ND
N-Channel 30V 7.8A (Tc) 4W (Tc) Surface Mount 6-TSOP

N-Channel 30V 7.8A (Tc) 4W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3456BEV-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3456BEV-T1_GE3CT-ND
Single FETs, MOSFETs SQ3456BEV-T1_GE3CT-ND
N-Channel 30V 7.8A (Tc) 4W (Tc) Surface Mount 6-TSOP

N-Channel 30V 7.8A (Tc) 4W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3456BEV-T1_GE3 - 1101707-SQ3456BEV-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3456BEV-T1_GE3
1101707-SQ3456BEV-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3456BEV-T1_GE3 1101707-SQ3456BEV-T1_GE3
Manufacturer: Vishay Win Source Part Number: 1101707-SQ3456BEV-T1 _GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.8A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 370pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1101707-SQ3456BEV-T1_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.8A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 370pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SQ3456BEV-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ3456BEV-T1_GE3
Single FETs, MOSFETs SQ3456BEV-T1_GE3
MOSFET N-CH 30V 7.8A 6TSOP

MOSFET N-CH 30V 7.8A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ3456BEV-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ3456BEV-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ3456BEV-T1_GE3
MOSFET N-CH 30V 7.8A 6TSOP

MOSFET N-CH 30V 7.8A 6TSOP

Supplier's Site
MOSFET 30V 7.8A 4W AEC-Q101 Qualified

MOSFET 30V 7.8A 4W AEC-Q101 Qualified

Buy Now Datasheet
Mosfet, N-Ch, 30V, 7.8A, Tsop Rohs Compliant Vishay - 57AJ0727 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 7.8A, Tsop Rohs Compliant Vishay
57AJ0727
Mosfet, N-Ch, 30V, 7.8A, Tsop Rohs Compliant Vishay 57AJ0727
MOSFET, N-CH, 30V, 7.8A, TSOP ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 7.8A, TSOP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SQ3456BEV-T1_GE3 SQ3456BEV-T1_GE3TR-ND 1101707-SQ3456BEV-T1_GE3 SQ3456BEV-T1_GE3 SQ3456BEV-T1_GE3 SQ3456BEV-T1_GE3 57AJ0727
Product Name N-Channel 0.0078A 30V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3456BEV-T1_GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 7.8A, Tsop Rohs Compliant Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 Surface Mount TO-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 30 volts 30 volts
PD 4000 milliwatts 4000 milliwatts
Unlock Full Specs
to access all available technical data