P-Channel 100V 38A (Tc) 136W (Tc) Surface Mount TO-252AA
P-Channel 100V 38A (Tc) 136W (Tc) Surface Mount TO-252AA
P-Channel 100V 38A (Tc) 136W (Tc) Surface Mount TO-252AA
P-Channel MOSFET, 100V, 38A, 0.04 Ohm, TO-252 Product overview: SQD40P10-40L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 38A, 0.04 Ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 38A, 0.04 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40P10-40L_GE3
MOSFET -100V -30A 136W AEC-Q101 Qualified
MOSFET P-CH 100V 38A TO252AA
MOSFET P-CH 100V 38A TO252AA
MOSFET, P-CH, 100V, 38A, 175DEG C, 136W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQD40P10-40L_GE3DKR-ND | 278-SQD40P10-40L_GE3 | SQD40P10-40L_GE3 | SQD40P10-40L_GE3 | SQD40P10-40L_GE3 | 75AH9207 |
| Product Name | Single FETs, MOSFETs | P-Channel 100V 38A 0.04 Ohm MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 100V, 38A, 175Deg C, 136W Rohs Compliant Vishay |
| Polarity | P-Channel | P-Channel; P-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 100 volts |