AUTOMOTIVE N-CHANNEL 40 V (D-S)
AUTOMOTIVE N-CHANNEL 40 V (D-S)
AUTOMOTIVE N-CHANNEL 40 V (D-S)
Auto N-Channel 40 V (D-S) 175 °C MOSFET
Auto N-Channel 40 V (D-S) 175 °C MOSFET
Auto N-Channel 40 V (D-S) 175 °C MOSFET
MOSFET, N-CH, 40V, 20.7A, SO-8 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQ4840CEY-T1_GE3CT-ND | 2688357P | 62AK0147 |
| Product Name | Single FETs, MOSFETs | MOSFETs | Mosfet, N-Ch, 40V, 20.7A, So-8 Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel |