Vishay Precision Group FET, MOSFET Arrays SQ4284EY-T1_BE3

Description
Mosfet Array 2 N-Channel (Dual) 40V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SQ4284EY-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQ4284EY-T1_BE3TR-ND
FET, MOSFET Arrays 742-SQ4284EY-T1_BE3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQ4284EY-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQ4284EY-T1_BE3CT-ND
FET, MOSFET Arrays 742-SQ4284EY-T1_BE3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQ4284EY-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQ4284EY-T1_BE3DKR-ND
FET, MOSFET Arrays 742-SQ4284EY-T1_BE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1095783-SQ4284EY-T1_BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1095783-SQ4284EY-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1095783-SQ4284EY-T1_BE3
Win Source Part Number: 1095783-SQ4284EY-T1_ BE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 13.5mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 3.9W (Tc) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 45nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 2200pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQ4284EY-T1_BE3SQ428 4EY-T1"BE3; SQ4284EY-T1-BE3; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SQ4284EY-T1_BE3C T,742-SQ4284EY-T1_BE 3DKR,742-SQ4284EY-T1 _BE3TR Base Product Number: SQ4284

Win Source Part Number: 1095783-SQ4284EY-T1_BE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 13.5mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 3.9W (Tc)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 45nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 2200pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQ4284EY-T1_BE3SQ4284EY-T1"BE3; SQ4284EY-T1-BE3;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SQ4284EY-T1_BE3CT,742-SQ4284EY-T1_BE3DKR,742-SQ4284EY-T1_BE3TR
Base Product Number: SQ4284

Buy Now
Singapore, Singapore
Automotive 40V 8A SOIC MOSFET Transistor
278-SQ4284EY-T1_BE3
Automotive 40V 8A SOIC MOSFET Transistor 278-SQ4284EY-T1_BE3
Trans MOSFET N-CH 40V 8A Automotive AEC-Q101 8-Pin SOIC N T/R Product overview: SQ4284EY-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 8A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4284EY-T1_BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 8A Automotive AEC-Q101 8-Pin SOIC N T/R Product overview: SQ4284EY-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 8A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4284EY-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 40V, 8A, Soic; Transistor Polarity Vishay - 80AH8976 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 40V, 8A, Soic; Transistor Polarity Vishay
80AH8976
Mosfet, Dual, N-Ch, 40V, 8A, Soic; Transistor Polarity Vishay 80AH8976
MOSFET, DUAL, N-CH, 40V, 8A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.0112ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V

MOSFET, DUAL, N-CH, 40V, 8A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.0112ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 40V, 8A, Soic; Transistor Polarity Vishay - 78AH6706 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 40V, 8A, Soic; Transistor Polarity Vishay
78AH6706
Mosfet, Dual, N-Ch, 40V, 8A, Soic; Transistor Polarity Vishay 78AH6706
MOSFET, DUAL, N-CH, 40V, 8A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.0112ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V

MOSFET, DUAL, N-CH, 40V, 8A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.0112ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4284EY-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4284EY-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4284EY-T1_BE3
MOSFET 2N-CH 40V 8A 8SOIC

MOSFET 2N-CH 40V 8A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQ4284EY-T1_BE3TR-ND 1095783-SQ4284EY-T1_BE3 278-SQ4284EY-T1_BE3 80AH8976 SQ4284EY-T1_BE3
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Automotive 40V 8A SOIC MOSFET Transistor Mosfet, Dual, N-Ch, 40V, 8A, Soic; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape and Reel TO-3 Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data