Vishay Intertechnology, Inc. Single FETs, MOSFETs SQ3457EV-T1_GE3

Description
P-Channel 30V 6.8A (Tc) 5W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 30V 6.8A (Tc) 5W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQ3457EV-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3457EV-T1_GE3TR-ND
Single FETs, MOSFETs SQ3457EV-T1_GE3TR-ND
P-Channel 30V 6.8A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 30V 6.8A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3457EV-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3457EV-T1_GE3DKR-ND
Single FETs, MOSFETs SQ3457EV-T1_GE3DKR-ND
P-Channel 30V 6.8A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 30V 6.8A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3457EV-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3457EV-T1_GE3CT-ND
Single FETs, MOSFETs SQ3457EV-T1_GE3CT-ND
P-Channel 30V 6.8A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 30V 6.8A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Mosfet, P-Ch, 30V, 6.8A, 175Deg C, 5W Rohs Compliant Vishay - 75AH9250 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 6.8A, 175Deg C, 5W Rohs Compliant Vishay
75AH9250
Mosfet, P-Ch, 30V, 6.8A, 175Deg C, 5W Rohs Compliant Vishay 75AH9250
MOSFET, P-CH, 30V, 6.8A, 175DEG C, 5W ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 6.8A, 175DEG C, 5W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ3457EV-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ3457EV-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ3457EV-T1_GE3
MOSFET P-CHANNEL 30V 6.8A 6TSOP

MOSFET P-CHANNEL 30V 6.8A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Channel 30V AEC-Q101 Qualified

MOSFET P-Channel 30V AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQ3457EV-T1_GE3TR-ND 75AH9250 SQ3457EV-T1_GE3 SQ3457EV-T1_GE3
Product Name Single FETs, MOSFETs Mosfet, P-Ch, 30V, 6.8A, 175Deg C, 5W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120040K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details