Vishay Intertechnology, Inc. 60V 16A MOSFET Transistor SQ7414AEN-T1_GE3

Description
MOSFET N-CH 60V 16A PPAK1212-8 Product overview: SQ7414AEN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7414AEN-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 16A PPAK1212-8 Product overview: SQ7414AEN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7414AEN-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 16A MOSFET Transistor
278-SQ7414AEN-T1_GE3
60V 16A MOSFET Transistor 278-SQ7414AEN-T1_GE3
MOSFET N-CH 60V 16A PPAK1212-8 Product overview: SQ7414AEN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7414AEN-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 16A PPAK1212-8 Product overview: SQ7414AEN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7414AEN-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQ7414AEN-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ7414AEN-T1_GE3TR-ND
Single FETs, MOSFETs SQ7414AEN-T1_GE3TR-ND
N-Channel 60V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ7414AEN-T1_GE3 - 897207-SQ7414AEN-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ7414AEN-T1_GE3
897207-SQ7414AEN-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ7414AEN-T1_GE3 897207-SQ7414AEN-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897207-SQ7414AEN-T1_ GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8 Package: Reel - TR Package: PowerPAK® 1212-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SQ7414 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: SQ7414AEN-T1_GE3CT, SQ7414AEN-T1_GE3-ND, SQ7414AEN-T1_GE3TR, SQ7414AEN-T1-GE3, SQ7414AEN-T1_GE3DKR, SQ7414AEN-T1-GE3-ND

Manufacturer: Vishay
Win Source Part Number: 897207-SQ7414AEN-T1_GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8
Package: Reel - TR
Package: PowerPAK® 1212-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SQ7414
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SQ7414AEN-T1_GE3CT, SQ7414AEN-T1_GE3-ND, SQ7414AEN-T1_GE3TR, SQ7414AEN-T1-GE3, SQ7414AEN-T1_GE3DKR, SQ7414AEN-T1-GE3-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ7414AEN-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ7414AEN-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ7414AEN-T1_GE3
MOSFET N-CH 60V 16A PPAK1212-8

MOSFET N-CH 60V 16A PPAK1212-8

Supplier's Site
MOSFET N-CH 60V 5.6A PPAK 1212-8 - 866-SQ7414AEN-T1_GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 5.6A PPAK 1212-8
866-SQ7414AEN-T1_GE3
MOSFET N-CH 60V 5.6A PPAK 1212-8 866-SQ7414AEN-T1_GE3
MOSFET N-CH 60V 5.6A PPAK 1212-8

MOSFET N-CH 60V 5.6A PPAK 1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQ7414AEN-T1_GE3 SQ7414AEN-T1_GE3TR-ND 897207-SQ7414AEN-T1_GE3 SQ7414AEN-T1_GE3 866-SQ7414AEN-T1_GE3
Product Name 60V 16A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ7414AEN-T1_GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 5.6A PPAK 1212-8
PD 62000 milliwatts 62000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) PowerPAK® 1212-8 SOT3; PowerPAK® 1212-8 PowerPAKR 1212-8
Unlock Full Specs
to access all available technical data