N-Channel 20V 6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 20V 6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 20V 6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
MOSFET N-CH 20V 6A TO236
MOSFET, N-CH, 20V, 6A, 175DEG C, 2W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:2W; No. of Pins:3Pins RoHS Compliant: Yes
MOSFET N-CH 20V 6A TO236
MOSFET 20V 6A 2W AEC-Q101 Qualified
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQ2310ES-T1_GE3DKR-ND | SQ2310ES-T1_GE3 | 61AC2039 | SQ2310ES-T1_GE3 | SQ2310ES-T1_GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 20V, 6A, 175Deg C, 2W; Channel Type Vishay | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Surface Mount | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IDSS | 6000 milliamps | 6000 milliamps |