Vishay Intertechnology, Inc. MOSFETs SQ4410EY-T1_GE3

Description
AEQC101 N-CHANNEL 30-V (D-S) 175C MOSFET
Request a Quote Datasheet
Description
AEQC101 N-CHANNEL 30-V (D-S) 175C MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567441 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567441
MOSFETs 2567441
AEQC101 N-CHANNEL 30-V (D-S) 175C MOSFET

AEQC101 N-CHANNEL 30-V (D-S) 175C MOSFET

Supplier's Site
MOSFETs - 2567440 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567440
MOSFETs 2567440
AEQC101 N-CHANNEL 30-V (D-S) 175C MOSFET

AEQC101 N-CHANNEL 30-V (D-S) 175C MOSFET

Supplier's Site
MOSFETs - 2567441P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567441P
MOSFETs 2567441P
AEQC101 N-CHANNEL 30-V (D-S) 175C MOSFET

AEQC101 N-CHANNEL 30-V (D-S) 175C MOSFET

Supplier's Site
Single FETs, MOSFETs - SQ4410EY-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4410EY-T1_GE3CT-ND
Single FETs, MOSFETs SQ4410EY-T1_GE3CT-ND
N-Channel 30V 15A (Tc) 5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 15A (Tc) 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SQ4410EY-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4410EY-T1_GE3TR-ND
Single FETs, MOSFETs SQ4410EY-T1_GE3TR-ND
N-Channel 30V 15A (Tc) 5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 15A (Tc) 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SQ4410EY-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4410EY-T1_GE3DKR-ND
Single FETs, MOSFETs SQ4410EY-T1_GE3DKR-ND
N-Channel 30V 15A (Tc) 5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 15A (Tc) 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4410EY-T1_GE3 - 1101710-SQ4410EY-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4410EY-T1_GE3
1101710-SQ4410EY-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4410EY-T1_GE3 1101710-SQ4410EY-T1_GE3
Manufacturer: Vishay Win Source Part Number: 1101710-SQ4410EY-T1_ GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 2385pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1101710-SQ4410EY-T1_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 2385pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 15A MOSFET Transistor
278-SQ4410EY-T1_GE3
30V 15A MOSFET Transistor 278-SQ4410EY-T1_GE3
MOSFET N-CH 30V 15A 8SO Product overview: SQ4410EY-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4410EY-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 15A 8SO Product overview: SQ4410EY-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4410EY-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 15A 5W AEC-Q101 Qualified

MOSFET 30V 15A 5W AEC-Q101 Qualified

Buy Now Datasheet
Mosfet, N-Ch, 30V, 15A, Soic Rohs Compliant Vishay - 26AK5832 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 15A, Soic Rohs Compliant Vishay
26AK5832
Mosfet, N-Ch, 30V, 15A, Soic Rohs Compliant Vishay 26AK5832
MOSFET, N-CH, 30V, 15A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 15A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4410EY-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4410EY-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4410EY-T1_GE3
MOSFET N-CH 30V 15A 8SO

MOSFET N-CH 30V 15A 8SO

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2567441 SQ4410EY-T1_GE3CT-ND 1101710-SQ4410EY-T1_GE3 278-SQ4410EY-T1_GE3 SQ4410EY-T1_GE3 26AK5832 SQ4410EY-T1_GE3
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4410EY-T1_GE3 30V 15A MOSFET Transistor MOSFET Mosfet, N-Ch, 30V, 15A, Soic Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SO-8; SO-8 "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) TO-3 8-SOIC (0.154, 3.90mm Width)
Transistor Grade / Operating Range Automotive
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data