Infineon Technologies AG 600V 3.2A MOSFET Transistor SPS03N60C3

Description
MOSFET N-CH 600V 3.2A TO251-3 Product overview: SPS03N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPS03N60C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 3.2A TO251-3 Product overview: SPS03N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPS03N60C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 3.2A MOSFET Transistor
278-SPS03N60C3
600V 3.2A MOSFET Transistor 278-SPS03N60C3
MOSFET N-CH 600V 3.2A TO251-3 Product overview: SPS03N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPS03N60C3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 3.2A TO251-3 Product overview: SPS03N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPS03N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPS03N60C3 - 065975-SPS03N60C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPS03N60C3
065975-SPS03N60C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPS03N60C3 065975-SPS03N60C3
Manufacturer: Infineon Technologies Win Source Part Number: 065975-SPS03N60C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO251-3 Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 3.2A (Tc) Gate-Source Threshold Voltage: 3.9V @ 135μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): STU6N62K3; TSM6N60CH C5G; SPS03N60C3; SPS03N60C3XK; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 065975-SPS03N60C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO251-3
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 3.2A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 135μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): STU6N62K3; TSM6N60CH C5G; SPS03N60C3; SPS03N60C3XK;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SPS03N60C3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPS03N60C3-ND
Single FETs, MOSFETs SPS03N60C3-ND
N-Channel 600V 3.2A (Tc) 38W (Tc) Through Hole PG-TO251-3-11

N-Channel 600V 3.2A (Tc) 38W (Tc) Through Hole PG-TO251-3-11

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPS03N60C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPS03N60C3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPS03N60C3
MOSFET N-CH 600V 3.2A TO251-3

MOSFET N-CH 600V 3.2A TO251-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SPS03N60C3 065975-SPS03N60C3 SPS03N60C3-ND SPS03N60C3
Product Name 600V 3.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPS03N60C3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 38000 milliwatts 38000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk SOT3; PG-TO251-3 TO-251-3 Stub Leads, IPAK TO-251-3 Stub Leads, IPak
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details