Infineon Technologies AG 650V 13.4A MOSFET Transistor SPW15N60CFDFKSA1

Description
MOSFET N-CH 650V 13.4A TO247-3 Product overview: SPW15N60CFDFKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPW15N60CFDFKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 13.4A TO247-3 Product overview: SPW15N60CFDFKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPW15N60CFDFKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 13.4A MOSFET Transistor
278-SPW15N60CFDFKSA1
650V 13.4A MOSFET Transistor 278-SPW15N60CFDFKSA1
MOSFET N-CH 650V 13.4A TO247-3 Product overview: SPW15N60CFDFKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPW15N60CFDFKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 13.4A TO247-3 Product overview: SPW15N60CFDFKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPW15N60CFDFKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SPW15N60CFDFKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPW15N60CFDFKSA1-ND
Single FETs, MOSFETs SPW15N60CFDFKSA1-ND
N-Channel 650V 13.4A (Tc) 156W (Tc) Through Hole PG-TO247-3-1

N-Channel 650V 13.4A (Tc) 156W (Tc) Through Hole PG-TO247-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278335-SPW15N60CFDFKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278335-SPW15N60CFDFKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278335-SPW15N60CFDFKSA1
Win Source Part Number: 1278335-SPW15N60CFDF KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 240 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 13.4A (Tc) Rds On (Max) @ Id, Vgs: 330mOhm @ 9.4A, 10V Vgs(th) (Max) @ Id: 5V @ 750µA Power Dissipation (Max): 156W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1820 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-SPW15N60CFDFKSA 1,SP000264429,SPW15N 60CFD,INFINFSPW15N60 CFDFKSA1,SPW15N60CFD Base Product Number: SPW15N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278335-SPW15N60CFDFKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Standard Package: 240
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 13.4A (Tc)
Rds On (Max) @ Id, Vgs: 330mOhm @ 9.4A, 10V
Vgs(th) (Max) @ Id: 5V @ 750µA
Power Dissipation (Max): 156W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-1
Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1820 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-SPW15N60CFDFKSA1,SP000264429,SPW15N60CFD,INFINFSPW15N60CFDFKSA1,SPW15N60CFD
Base Product Number: SPW15N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPW15N60CFDFKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPW15N60CFDFKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPW15N60CFDFKSA1
MOSFET N-CH 650V 13.4A TO247-3

MOSFET N-CH 650V 13.4A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 278-SPW15N60CFDFKSA1 SPW15N60CFDFKSA1-ND 1278335-SPW15N60CFDFKSA1 SPW15N60CFDFKSA1
Product Name 650V 13.4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 156000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL014N - 1149817-AUIRFL014N - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers