Infineon Technologies AG Single FETs, MOSFETs SPW47N65C3FKSA1

Description
N-Channel 650V 47A (Tc) 415W (Tc) Through Hole PG-TO247-3-1
Request a Quote Datasheet
Description
N-Channel 650V 47A (Tc) 415W (Tc) Through Hole PG-TO247-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPW47N65C3FKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPW47N65C3FKSA1-ND
Single FETs, MOSFETs SPW47N65C3FKSA1-ND
N-Channel 650V 47A (Tc) 415W (Tc) Through Hole PG-TO247-3-1

N-Channel 650V 47A (Tc) 415W (Tc) Through Hole PG-TO247-3-1

Buy Now Datasheet
Singapore, Singapore
650V 47A MOSFET Transistor
278-SPW47N65C3FKSA1
650V 47A MOSFET Transistor 278-SPW47N65C3FKSA1
MOSFET N-CH 650V 47A TO247-3 Product overview: SPW47N65C3FKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPW47N65C3FKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 47A TO247-3 Product overview: SPW47N65C3FKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPW47N65C3FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278352-SPW47N65C3FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278352-SPW47N65C3FKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278352-SPW47N65C3FKSA1
Win Source Part Number: 1278352-SPW47N65C3FK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 240 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 47A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 3.9V @ 2.7mA Power Dissipation (Max): 415W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Gate Charge (Qg) (Max) @ Vgs: 255 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000274751,SPW47N65 C3,ROCINFSPW47N65C3F KSA1,2156-SPW47N65C3 FKSA1,SPW47N65C3 Base Product Number: SPW47N65 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278352-SPW47N65C3FKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Standard Package: 240
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 47A (Tc)
Rds On (Max) @ Id, Vgs: 70mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 2.7mA
Power Dissipation (Max): 415W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-1
Gate Charge (Qg) (Max) @ Vgs: 255 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000274751,SPW47N65C3,ROCINFSPW47N65C3FKSA1,2156-SPW47N65C3FKSA1,SPW47N65C3
Base Product Number: SPW47N65
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPW47N65C3FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPW47N65C3FKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPW47N65C3FKSA1
MOSFET N-CH 650V 47A TO247-3

MOSFET N-CH 650V 47A TO247-3

Supplier's Site
Mosfet, N-Ch, 650V, 47A, To-247-3; Transistor Polarity Infineon - 34AC1979 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 47A, To-247-3; Transistor Polarity Infineon
34AC1979
Mosfet, N-Ch, 650V, 47A, To-247-3; Transistor Polarity Infineon 34AC1979
MOSFET, N-CH, 650V, 47A, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:47A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 47A, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:47A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SPW47N65C3FKSA1-ND 278-SPW47N65C3FKSA1 1278352-SPW47N65C3FKSA1 SPW47N65C3FKSA1 34AC1979
Product Name Single FETs, MOSFETs 650V 47A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 47A, To-247-3; Transistor Polarity Infineon
Polarity N-Channel N-Channel
Package Type TO-247; TO-247-3 Tube SOT3 TO-247; TO-247-3 TO-3; TO-247
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
PD 415000 milliwatts
Unlock Full Specs
to access all available technical data